Checkers 4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 CV48

Description
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Low-profile slip-resistant traction surface provides impressive grip Supports loads of up to 120 tons* - dependent on sub-surface Available in black or clear Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad Man-deployable Contours to different ground conditions due to its flexible design AlturnaMat® tread on one side, also available with a smooth surface Limited Lifetime Warranty
Description
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Low-profile slip-resistant traction surface provides impressive grip Supports loads of up to 120 tons* - dependent on sub-surface Available in black or clear Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad Man-deployable Contours to different ground conditions due to its flexible design AlturnaMat® tread on one side, also available with a smooth surface Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 - CV48 - Checkers
Broomfield, CO, United States
4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48
CV48
4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 CV48
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Low-profile slip-resistant traction surface provides impressive grip Supports loads of up to 120 tons* - dependent on sub-surface Available in black or clear Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad Man-deployable Contours to different ground conditions due to its flexible design AlturnaMat® tread on one side, also available with a smooth surface Limited Lifetime Warranty

VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. In addition, Clear mats are ideal for grass surfaces, as they allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath.

*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.


  • 100% recycled high-density polyethylene (HDPE)
  • Low-profile slip-resistant traction surface provides impressive grip
  • Supports loads of up to 120 tons* - dependent on sub-surface
  • Available in black or clear
  • Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad
  • Man-deployable
  • Contours to different ground conditions due to its flexible design
  • AlturnaMat® tread on one side, also available with a smooth surface
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number CV48
Product Name 4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
12 Pack, 3' x 8' VersaMAT® Ground Protection MatPak, 120 Ton Load Capacity, Black - VMCP3 - VMCP3 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details