Checkers 4 Wheel Transport Cart for Cable Portectors - CT4W-ST CT4W-ST

Description
CHECKER® CABLE PROTECTOR TRANSPORT CARTS are four wheel carts that allow one person to easily transport or store multiple GUARD DOG® Cable Protectors, LINEBACKER® Cable Protectors, or YELLOW JACKET® Cable Protectors at one time. Carts speed up installations and provide safe, organized storage These sturdy carts are constructed of rugged, tubular steel with a durable black powder-coat paint finish and are very easy to maneuver. Cart Capacity Four Wheel Standard Cart With Front Wheel Locks For Transporting Or Storing: Linebacker CP5X125 (7 Per Cart) Linebacker CP4X125 (7 Per Cart) Linebacker CP3X225 (6 Per Cart) Linebacker CP5X125-GP (10 Per Cart) Guard Dog GD5X125 (10 Per Cart) Guard Dog FF5X125 (10 Per Cart) Guard Dog GD3X225 (6 Per Cart) Yellow Jacket YJ5-125 (10 Per Cart) Yellow Jacket BB5-125-T (10 Per Cart) Yellow Jacket BB5-125-D (10 Per Cart) Easy and convenient way to transport or store multiple cable protectors Rugged, tubular steel frame construction Durable black powder-coat paint finish Transport or store up to 10 cable protectors Two 8" solid rubber rear wheels Two 5" molded-on rubber, swiveling front casters with wheel locks
Description
CHECKER® CABLE PROTECTOR TRANSPORT CARTS are four wheel carts that allow one person to easily transport or store multiple GUARD DOG® Cable Protectors, LINEBACKER® Cable Protectors, or YELLOW JACKET® Cable Protectors at one time. Carts speed up installations and provide safe, organized storage These sturdy carts are constructed of rugged, tubular steel with a durable black powder-coat paint finish and are very easy to maneuver. Cart Capacity Four Wheel Standard Cart With Front Wheel Locks For Transporting Or Storing: Linebacker CP5X125 (7 Per Cart) Linebacker CP4X125 (7 Per Cart) Linebacker CP3X225 (6 Per Cart) Linebacker CP5X125-GP (10 Per Cart) Guard Dog GD5X125 (10 Per Cart) Guard Dog FF5X125 (10 Per Cart) Guard Dog GD3X225 (6 Per Cart) Yellow Jacket YJ5-125 (10 Per Cart) Yellow Jacket BB5-125-T (10 Per Cart) Yellow Jacket BB5-125-D (10 Per Cart) Easy and convenient way to transport or store multiple cable protectors Rugged, tubular steel frame construction Durable black powder-coat paint finish Transport or store up to 10 cable protectors Two 8" solid rubber rear wheels Two 5" molded-on rubber, swiveling front casters with wheel locks

Suppliers

Company
Product
Description
Supplier Links
4 Wheel Transport Cart for Cable Portectors - CT4W-ST - CT4W-ST - Checkers
Broomfield, CO, United States
4 Wheel Transport Cart for Cable Portectors - CT4W-ST
CT4W-ST
4 Wheel Transport Cart for Cable Portectors - CT4W-ST CT4W-ST
CHECKER® CABLE PROTECTOR TRANSPORT CARTS are four wheel carts that allow one person to easily transport or store multiple GUARD DOG® Cable Protectors, LINEBACKER® Cable Protectors, or YELLOW JACKET® Cable Protectors at one time. Carts speed up installations and provide safe, organized storage These sturdy carts are constructed of rugged, tubular steel with a durable black powder-coat paint finish and are very easy to maneuver. Cart Capacity Four Wheel Standard Cart With Front Wheel Locks For Transporting Or Storing: Linebacker CP5X125 (7 Per Cart) Linebacker CP4X125 (7 Per Cart) Linebacker CP3X225 (6 Per Cart) Linebacker CP5X125-GP (10 Per Cart) Guard Dog GD5X125 (10 Per Cart) Guard Dog FF5X125 (10 Per Cart) Guard Dog GD3X225 (6 Per Cart) Yellow Jacket YJ5-125 (10 Per Cart) Yellow Jacket BB5-125-T (10 Per Cart) Yellow Jacket BB5-125-D (10 Per Cart) Easy and convenient way to transport or store multiple cable protectors Rugged, tubular steel frame construction Durable black powder-coat paint finish Transport or store up to 10 cable protectors Two 8" solid rubber rear wheels Two 5" molded-on rubber, swiveling front casters with wheel locks

CHECKER® CABLE PROTECTOR TRANSPORT CARTS are four wheel carts that allow one person to easily transport or store multiple GUARD DOG® Cable Protectors, LINEBACKER® Cable Protectors, or YELLOW JACKET® Cable Protectors at one time. Carts speed up installations and provide safe, organized storage These sturdy carts are constructed of rugged, tubular steel with a durable black powder-coat paint finish and are very easy to maneuver.

Cart Capacity Four Wheel Standard Cart With Front Wheel Locks For Transporting Or Storing:

  • Linebacker CP5X125 (7 Per Cart)
  • Linebacker CP4X125 (7 Per Cart)
  • Linebacker CP3X225 (6 Per Cart)
  • Linebacker CP5X125-GP (10 Per Cart)
  • Guard Dog GD5X125 (10 Per Cart)
  • Guard Dog FF5X125 (10 Per Cart)
  • Guard Dog GD3X225 (6 Per Cart)
  • Yellow Jacket YJ5-125 (10 Per Cart)
  • Yellow Jacket BB5-125-T (10 Per Cart)
  • Yellow Jacket BB5-125-D (10 Per Cart)

  • Easy and convenient way to transport or store multiple cable protectors
  • Rugged, tubular steel frame construction
  • Durable black powder-coat paint finish
  • Transport or store up to 10 cable protectors
  • Two 8" solid rubber rear wheels
  • Two 5" molded-on rubber, swiveling front casters with wheel locks
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CT4W-ST
Product Name 4 Wheel Transport Cart for Cable Portectors - CT4W-ST
Length 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
5-Channel Guard Dog® Cable Protector 1.325
Specs
Load Capacity 10500 lbs (4762 kg)
Length 39.5 inch (1003 mm)
Number of Channels 5
View Details