Checkers "Y" Section for CP5X125-GP-O/Y, 5-Channel General Purpose Linebacker® Cable Protector - CPY5X125-GP-O/Y CPY5X125-GP-O/Y

Description
The Linebacker 45-degree Y Protector lets you split or join cable and hose runs while providing the same protection level as the Linebacker 5-Channel General Purpose Cable Protector. With patented T-Connectors and all-weather polyurethane construction, they're not only highly durable but easy to transport, setup, disassemble and store. Capable of protecting cables and hoses with a diameter of up to 1.3 inches, these protectors are ideal for use in entertainment venues, at sporting events, and in most public, commercial, industrial, and utility applications. A patented 5-bar tread surface allows this cable protector to offer maximum traction for pedestrians, greatly reducing the risk of slips, trips and falls. Creates a 45 degree "Y" protector (for split or join cable runs) Protects cables and hoses up to 1.3" outside dia. Patented T-Connectors to extend to any length All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store
Description
The Linebacker 45-degree Y Protector lets you split or join cable and hose runs while providing the same protection level as the Linebacker 5-Channel General Purpose Cable Protector. With patented T-Connectors and all-weather polyurethane construction, they're not only highly durable but easy to transport, setup, disassemble and store. Capable of protecting cables and hoses with a diameter of up to 1.3 inches, these protectors are ideal for use in entertainment venues, at sporting events, and in most public, commercial, industrial, and utility applications. A patented 5-bar tread surface allows this cable protector to offer maximum traction for pedestrians, greatly reducing the risk of slips, trips and falls. Creates a 45 degree "Y" protector (for split or join cable runs) Protects cables and hoses up to 1.3" outside dia. Patented T-Connectors to extend to any length All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store

Suppliers

Company
Product
Description
Supplier Links
Broomfield, CO, United States
"Y" Section for CP5X125-GP-O/Y, 5-Channel General Purpose Linebacker® Cable Protector - CPY5X125-GP-O/Y
CPY5X125-GP-O/Y
"Y" Section for CP5X125-GP-O/Y, 5-Channel General Purpose Linebacker® Cable Protector - CPY5X125-GP-O/Y CPY5X125-GP-O/Y
The Linebacker 45-degree Y Protector lets you split or join cable and hose runs while providing the same protection level as the Linebacker 5-Channel General Purpose Cable Protector. With patented T-Connectors and all-weather polyurethane construction, they're not only highly durable but easy to transport, setup, disassemble and store. Capable of protecting cables and hoses with a diameter of up to 1.3 inches, these protectors are ideal for use in entertainment venues, at sporting events, and in most public, commercial, industrial, and utility applications. A patented 5-bar tread surface allows this cable protector to offer maximum traction for pedestrians, greatly reducing the risk of slips, trips and falls. Creates a 45 degree "Y" protector (for split or join cable runs) Protects cables and hoses up to 1.3" outside dia. Patented T-Connectors to extend to any length All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store

The Linebacker 45-degree Y Protector lets you split or join cable and hose runs while providing the same protection level as the Linebacker 5-Channel General Purpose Cable Protector. With patented T-Connectors and all-weather polyurethane construction, they're not only highly durable but easy to transport, setup, disassemble and store. Capable of protecting cables and hoses with a diameter of up to 1.3 inches, these protectors are ideal for use in entertainment venues, at sporting events, and in most public, commercial, industrial, and utility applications. A patented 5-bar tread surface allows this cable protector to offer maximum traction for pedestrians, greatly reducing the risk of slips, trips and falls.

  • Creates a 45 degree "Y" protector (for split or join cable runs)
  • Protects cables and hoses up to 1.3" outside dia.
  • Patented T-Connectors to extend to any length
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Easy to transport, setup, disassemble, and store
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPY5X125-GP-O/Y
Product Name "Y" Section for CP5X125-GP-O/Y, 5-Channel General Purpose Linebacker® Cable Protector - CPY5X125-GP-O/Y
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Specs
Load Capacity 8550 lbs (3878 kg)
Length 16.25 inch (413 mm)
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details