Checkers 45 Degree Left Turn for CP5X125-Y/O, 5-Channel Linebacker® Cable Protector - CPT5X125-L-Y/O CPT5X125-L-Y/O

Description
Use the 5-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Creates a 45° left turn Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store
Description
Use the 5-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Creates a 45° left turn Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store

Suppliers

Company
Product
Description
Supplier Links
45 Degree Left Turn for CP5X125-Y/O, 5-Channel Linebacker® Cable Protector - CPT5X125-L-Y/O - CPT5X125-L-Y/O - Checkers
Broomfield, CO, United States
45 Degree Left Turn for CP5X125-Y/O, 5-Channel Linebacker® Cable Protector - CPT5X125-L-Y/O
CPT5X125-L-Y/O
45 Degree Left Turn for CP5X125-Y/O, 5-Channel Linebacker® Cable Protector - CPT5X125-L-Y/O CPT5X125-L-Y/O
Use the 5-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Creates a 45° left turn Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store

Use the 5-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts.

  • Creates a 45° left turn
  • Protects cables and hoses up to 1.35" outside dia.
  • Patented T-Connectors to extend to any length
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Easy to transport, setup, disassemble, and store
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPT5X125-L-Y/O
Product Name 45 Degree Left Turn for CP5X125-Y/O, 5-Channel Linebacker® Cable Protector - CPT5X125-L-Y/O
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Left Turn for FL1X4, 1-Channel Fastlane® Drop-Over Cable Protector, Orange - FL45LT1X4-O - FL45LT1X4-O - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details
DO Max -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details