Checkers ADA Ramps for CP5X125 5-Channel Linebacker® Cable Protector - CPRP-5GP-BLU CPRP-5GP-BLU

Description
Ensure your workplace is fully-compliant by providing a safe crossing for both vehicular and foot traffic. Designed for use with Linebacker 5-Channel General Purpose Cable Protection Systems and sporting patented T-Connectors, these ramps feature a gradual slope and a slip-resistant surface while still allowing access to both cables and cords. They can support both foot traffic as well as small-wheeled vehicles, carts, forklifts and heavy trucks. Ramps are sold as a matching pair, manufactured to ADA/DDA specifications. No tools are required to install them, and installation can be completed by a single employee. Patented, modular ADA/DDA Compliant ramps Still allows access to cables and cords Add ramps and rails when requirements specify One person installation - no tools required
Description
Ensure your workplace is fully-compliant by providing a safe crossing for both vehicular and foot traffic. Designed for use with Linebacker 5-Channel General Purpose Cable Protection Systems and sporting patented T-Connectors, these ramps feature a gradual slope and a slip-resistant surface while still allowing access to both cables and cords. They can support both foot traffic as well as small-wheeled vehicles, carts, forklifts and heavy trucks. Ramps are sold as a matching pair, manufactured to ADA/DDA specifications. No tools are required to install them, and installation can be completed by a single employee. Patented, modular ADA/DDA Compliant ramps Still allows access to cables and cords Add ramps and rails when requirements specify One person installation - no tools required

Suppliers

Company
Product
Description
Supplier Links
ADA Ramps for CP5X125 5-Channel Linebacker® Cable Protector - CPRP-5GP-BLU - CPRP-5GP-BLU - Checkers
Broomfield, CO, United States
ADA Ramps for CP5X125 5-Channel Linebacker® Cable Protector - CPRP-5GP-BLU
CPRP-5GP-BLU
ADA Ramps for CP5X125 5-Channel Linebacker® Cable Protector - CPRP-5GP-BLU CPRP-5GP-BLU
Ensure your workplace is fully-compliant by providing a safe crossing for both vehicular and foot traffic. Designed for use with Linebacker 5-Channel General Purpose Cable Protection Systems and sporting patented T-Connectors, these ramps feature a gradual slope and a slip-resistant surface while still allowing access to both cables and cords. They can support both foot traffic as well as small-wheeled vehicles, carts, forklifts and heavy trucks. Ramps are sold as a matching pair, manufactured to ADA/DDA specifications. No tools are required to install them, and installation can be completed by a single employee. Patented, modular ADA/DDA Compliant ramps Still allows access to cables and cords Add ramps and rails when requirements specify One person installation - no tools required

Ensure your workplace is fully-compliant by providing a safe crossing for both vehicular and foot traffic. Designed for use with Linebacker 5-Channel General Purpose Cable Protection Systems and sporting patented T-Connectors, these ramps feature a gradual slope and a slip-resistant surface while still allowing access to both cables and cords. They can support both foot traffic as well as small-wheeled vehicles, carts, forklifts and heavy trucks. Ramps are sold as a matching pair, manufactured to ADA/DDA specifications. No tools are required to install them, and installation can be completed by a single employee.

  • Patented, modular ADA/DDA Compliant ramps
  • Still allows access to cables and cords
  • Add ramps and rails when requirements specify
  • One person installation - no tools required
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPRP-5GP-BLU
Product Name ADA Ramps for CP5X125 5-Channel Linebacker® Cable Protector - CPRP-5GP-BLU
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Right Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Yellow - FL90RT2X1.75-Y - FL90RT2X1.75-Y - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 2
View Details