Checkers ADA Ramp Attachment Pair for CP1X225 1-Channel Linebacker® Cable Protector - CPRP-1X225-BLU CPRP-1X225-BLU

Description
Whether you're protecting your personnel, ensuring your worksite is compliant with safety requirements or providing safe passage for vehicular traffic, these 1-Channel General Purpose Linebacker Ramps are more than up to the task. They help ensure a safe crossing point for everything from pedestrians to heavy trucks with a gradual slope and slip-resistant surfaces. Manufactured to ADA/DDA specifications, a single person can install each ramp pair, requiring no tools for the process. This makes it easier than ever to install ramps and rails wherever required and to breakdown and store them after they're no longer needed. Intended for use with the 1-Channel General Purpose Linebacker with 2.25" channel. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation - no tools required
Description
Whether you're protecting your personnel, ensuring your worksite is compliant with safety requirements or providing safe passage for vehicular traffic, these 1-Channel General Purpose Linebacker Ramps are more than up to the task. They help ensure a safe crossing point for everything from pedestrians to heavy trucks with a gradual slope and slip-resistant surfaces. Manufactured to ADA/DDA specifications, a single person can install each ramp pair, requiring no tools for the process. This makes it easier than ever to install ramps and rails wherever required and to breakdown and store them after they're no longer needed. Intended for use with the 1-Channel General Purpose Linebacker with 2.25" channel. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation - no tools required

Suppliers

Company
Product
Description
Supplier Links
ADA Ramp Attachment Pair for CP1X225 1-Channel Linebacker® Cable Protector - CPRP-1X225-BLU - CPRP-1X225-BLU - Checkers
Broomfield, CO, United States
ADA Ramp Attachment Pair for CP1X225 1-Channel Linebacker® Cable Protector - CPRP-1X225-BLU
CPRP-1X225-BLU
ADA Ramp Attachment Pair for CP1X225 1-Channel Linebacker® Cable Protector - CPRP-1X225-BLU CPRP-1X225-BLU
Whether you're protecting your personnel, ensuring your worksite is compliant with safety requirements or providing safe passage for vehicular traffic, these 1-Channel General Purpose Linebacker Ramps are more than up to the task. They help ensure a safe crossing point for everything from pedestrians to heavy trucks with a gradual slope and slip-resistant surfaces. Manufactured to ADA/DDA specifications, a single person can install each ramp pair, requiring no tools for the process. This makes it easier than ever to install ramps and rails wherever required and to breakdown and store them after they're no longer needed. Intended for use with the 1-Channel General Purpose Linebacker with 2.25" channel. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation - no tools required

Whether you're protecting your personnel, ensuring your worksite is compliant with safety requirements or providing safe passage for vehicular traffic, these 1-Channel General Purpose Linebacker Ramps are more than up to the task. They help ensure a safe crossing point for everything from pedestrians to heavy trucks with a gradual slope and slip-resistant surfaces. Manufactured to ADA/DDA specifications, a single person can install each ramp pair, requiring no tools for the process. This makes it easier than ever to install ramps and rails wherever required and to breakdown and store them after they're no longer needed. Intended for use with the 1-Channel General Purpose Linebacker with 2.25" channel.

  • Patented, modular ADA/DDA Compliant ramps
  • Add ramps and rails when requirements specify
  • One person installation - no tools required
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPRP-1X225-BLU
Product Name ADA Ramp Attachment Pair for CP1X225 1-Channel Linebacker® Cable Protector - CPRP-1X225-BLU
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Right Turn for FL1X4, 1-Channel Fastlane® Drop-Over Cable Protector, Orange - FL45RT1X4-O - FL45RT1X4-O - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details
Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details