Checkers ADA Ramp Attachment Pair for CP1X125 1-Channel Linebacker® Cable Protector - CPRP-1X125-BLU CPRP-1X125-BLU

Description
With a patented design featuring a gradual slope and textured slip-resistant surface, these ramps provide a safe crossover for use with General Purpose 1-Channel Linebacker Cable Protectors with 1.25" channel size. Stable enough to support both pedestrian traffic as well as carts, forklifts and heavy trucks, each pair of ramps is created with easy installation in mind. A single worker can quickly attach them to your cable protectors without cutting off access to cables or hoses, requiring no tools. Sold as a pair, each ramp weighs approximately 40 pounds and can support up to 40,300 pounds per axle or 20,150 pounds per tire of load. Ramps are 38.5 inches long, 21.75 inches wide, and 2.25 inches tall and are equipped with T-Connectors for easy expansion. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation - no tools required
Description
With a patented design featuring a gradual slope and textured slip-resistant surface, these ramps provide a safe crossover for use with General Purpose 1-Channel Linebacker Cable Protectors with 1.25" channel size. Stable enough to support both pedestrian traffic as well as carts, forklifts and heavy trucks, each pair of ramps is created with easy installation in mind. A single worker can quickly attach them to your cable protectors without cutting off access to cables or hoses, requiring no tools. Sold as a pair, each ramp weighs approximately 40 pounds and can support up to 40,300 pounds per axle or 20,150 pounds per tire of load. Ramps are 38.5 inches long, 21.75 inches wide, and 2.25 inches tall and are equipped with T-Connectors for easy expansion. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation - no tools required

Suppliers

Company
Product
Description
Supplier Links
ADA Ramp Attachment Pair for CP1X125 1-Channel Linebacker® Cable Protector - CPRP-1X125-BLU - CPRP-1X125-BLU - Checkers
Broomfield, CO, United States
ADA Ramp Attachment Pair for CP1X125 1-Channel Linebacker® Cable Protector - CPRP-1X125-BLU
CPRP-1X125-BLU
ADA Ramp Attachment Pair for CP1X125 1-Channel Linebacker® Cable Protector - CPRP-1X125-BLU CPRP-1X125-BLU
With a patented design featuring a gradual slope and textured slip-resistant surface, these ramps provide a safe crossover for use with General Purpose 1-Channel Linebacker Cable Protectors with 1.25" channel size. Stable enough to support both pedestrian traffic as well as carts, forklifts and heavy trucks, each pair of ramps is created with easy installation in mind. A single worker can quickly attach them to your cable protectors without cutting off access to cables or hoses, requiring no tools. Sold as a pair, each ramp weighs approximately 40 pounds and can support up to 40,300 pounds per axle or 20,150 pounds per tire of load. Ramps are 38.5 inches long, 21.75 inches wide, and 2.25 inches tall and are equipped with T-Connectors for easy expansion. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation - no tools required

With a patented design featuring a gradual slope and textured slip-resistant surface, these ramps provide a safe crossover for use with General Purpose 1-Channel Linebacker Cable Protectors with 1.25" channel size. Stable enough to support both pedestrian traffic as well as carts, forklifts and heavy trucks, each pair of ramps is created with easy installation in mind. A single worker can quickly attach them to your cable protectors without cutting off access to cables or hoses, requiring no tools. Sold as a pair, each ramp weighs approximately 40 pounds and can support up to 40,300 pounds per axle or 20,150 pounds per tire of load. Ramps are 38.5 inches long, 21.75 inches wide, and 2.25 inches tall and are equipped with T-Connectors for easy expansion.

  • Patented, modular ADA/DDA Compliant ramps
  • Add ramps and rails when requirements specify
  • One person installation - no tools required
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPRP-1X125-BLU
Product Name ADA Ramp Attachment Pair for CP1X125 1-Channel Linebacker® Cable Protector - CPRP-1X125-BLU
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
3-Channel Guard Dog® Cable Protectors for 2.25
Specs
Load Capacity 14210 lbs (6444 kg)
Length 38.88 inch (988 mm)
Number of Channels 3
View Details
Crossover -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details