Checkers End Caps for CP5X125 5-Channel Linebacker® Cable Protector - CPEC5X125-O CPEC5X125-O

Description
Use the 5-Channel Heavy Duty Linebacker® End Caps with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. End Caps sold in pairs only (Male & Female) Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors All-weather polyurethane construction Patented 5-bar tread surface for maximum traction
Description
Use the 5-Channel Heavy Duty Linebacker® End Caps with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. End Caps sold in pairs only (Male & Female) Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors All-weather polyurethane construction Patented 5-bar tread surface for maximum traction

Suppliers

Company
Product
Description
Supplier Links
End Caps for CP5X125 5-Channel Linebacker® Cable Protector - CPEC5X125-O - CPEC5X125-O - Checkers
Broomfield, CO, United States
End Caps for CP5X125 5-Channel Linebacker® Cable Protector - CPEC5X125-O
CPEC5X125-O
End Caps for CP5X125 5-Channel Linebacker® Cable Protector - CPEC5X125-O CPEC5X125-O
Use the 5-Channel Heavy Duty Linebacker® End Caps with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. End Caps sold in pairs only (Male & Female) Protects cables and hoses up to 1.35" outside dia. Patented T-Connectors All-weather polyurethane construction Patented 5-bar tread surface for maximum traction

Use the 5-Channel Heavy Duty Linebacker® End Caps with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. The modular design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts.

  • End Caps sold in pairs only (Male & Female)
  • Protects cables and hoses up to 1.35" outside dia.
  • Patented T-Connectors
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPEC5X125-O
Product Name End Caps for CP5X125 5-Channel Linebacker® Cable Protector - CPEC5X125-O
Load Capacity 20150 lbs (9138 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
4-Way Cross for GD5X125, 5-Channel Guard Dog® Cable Protector - GDCR5X125 - GDCR5X125-O/B / GDCR5X125-B/B - Checkers
Specs
Load Capacity 10500 lbs (4762 kg)
Length 32.38 inch (822 mm)
Number of Channels 5
View Details