Checkers End Caps for CP5X125-GP 5-Channel Linebacker® Cable Protector - CPEC5X125-GP-O CPEC5X125-GP-O

Description
Use 5-CHANNEL GENERAL PURPOSE END CAPS to close off Linebacker® Cable Protectors for cables and hoses up to 1.3" tall and 1.3" wide. End Caps Sold in Pairs Only (Male & Female) Protects Cables and Hoses Up to 1.3" Outside Dia. Patented T-Connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction
Description
Use 5-CHANNEL GENERAL PURPOSE END CAPS to close off Linebacker® Cable Protectors for cables and hoses up to 1.3" tall and 1.3" wide. End Caps Sold in Pairs Only (Male & Female) Protects Cables and Hoses Up to 1.3" Outside Dia. Patented T-Connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction

Suppliers

Company
Product
Description
Supplier Links
End Caps for CP5X125-GP 5-Channel Linebacker® Cable Protector - CPEC5X125-GP-O - CPEC5X125-GP-O - Checkers
Broomfield, CO, United States
End Caps for CP5X125-GP 5-Channel Linebacker® Cable Protector - CPEC5X125-GP-O
CPEC5X125-GP-O
End Caps for CP5X125-GP 5-Channel Linebacker® Cable Protector - CPEC5X125-GP-O CPEC5X125-GP-O
Use 5-CHANNEL GENERAL PURPOSE END CAPS to close off Linebacker® Cable Protectors for cables and hoses up to 1.3" tall and 1.3" wide. End Caps Sold in Pairs Only (Male & Female) Protects Cables and Hoses Up to 1.3" Outside Dia. Patented T-Connectors All-Weather Polyurethane Construction Patented 5-Bar Tread Surface for Maximum Traction

Use 5-CHANNEL GENERAL PURPOSE END CAPS to close off Linebacker® Cable Protectors for cables and hoses up to 1.3" tall and 1.3" wide.

  • End Caps Sold in Pairs Only (Male & Female)
  • Protects Cables and Hoses Up to 1.3"
    Outside Dia.
  • Patented T-Connectors
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface for
    Maximum Traction
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPEC5X125-GP-O
Product Name End Caps for CP5X125-GP 5-Channel Linebacker® Cable Protector - CPEC5X125-GP-O
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
1-Channel 1.5
Specs
Load Capacity 1050 lbs (476 kg)
Length 36.75 inch (933 mm)
Number of Channels 1
View Details
Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details