Checkers 4-Way Cross Section, 4-Channel Linebacker® Cable Protector for 3" Lines - CPCR4X300-Y/O CPCR4X300-Y/O

Description
Use the 4-Channel General Manufacturing Linebacker® 4-Way Cross with Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid. Protects valuable electrical cables and hose lines up to 3" high and 3" wide from damage while providing a safe crossing in high volume traffic areas. Modular interlocking design is ideal for use in industrial manufacturing facilities and heavy equipment areas. Creates 90 Degree 4-Way Cross Protects Cables and Hoses Up to 3.0" Outside Dia. Designed for Manufacturing Facilities Patented T-Connectors to Extend to Any Length Thick Lid and Base Allow for Crossing in High Volume Traffic Areas Modular Interlocking Design
Description
Use the 4-Channel General Manufacturing Linebacker® 4-Way Cross with Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid. Protects valuable electrical cables and hose lines up to 3" high and 3" wide from damage while providing a safe crossing in high volume traffic areas. Modular interlocking design is ideal for use in industrial manufacturing facilities and heavy equipment areas. Creates 90 Degree 4-Way Cross Protects Cables and Hoses Up to 3.0" Outside Dia. Designed for Manufacturing Facilities Patented T-Connectors to Extend to Any Length Thick Lid and Base Allow for Crossing in High Volume Traffic Areas Modular Interlocking Design

Suppliers

Company
Product
Description
Supplier Links
4-Way Cross Section, 4-Channel Linebacker® Cable Protector for 3
Broomfield, CO, United States
4-Way Cross Section, 4-Channel Linebacker® Cable Protector for 3" Lines - CPCR4X300-Y/O
CPCR4X300-Y/O
4-Way Cross Section, 4-Channel Linebacker® Cable Protector for 3" Lines - CPCR4X300-Y/O CPCR4X300-Y/O
Use the 4-Channel General Manufacturing Linebacker® 4-Way Cross with Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid. Protects valuable electrical cables and hose lines up to 3" high and 3" wide from damage while providing a safe crossing in high volume traffic areas. Modular interlocking design is ideal for use in industrial manufacturing facilities and heavy equipment areas. Creates 90 Degree 4-Way Cross Protects Cables and Hoses Up to 3.0" Outside Dia. Designed for Manufacturing Facilities Patented T-Connectors to Extend to Any Length Thick Lid and Base Allow for Crossing in High Volume Traffic Areas Modular Interlocking Design

Use the 4-Channel General Manufacturing Linebacker® 4-Way Cross with Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid. Protects valuable electrical cables and hose lines up to 3" high and 3" wide from damage while providing a safe crossing in high volume traffic areas. Modular interlocking design is ideal for use in industrial manufacturing facilities and heavy equipment areas.

  • Creates 90 Degree 4-Way Cross
  • Protects Cables and Hoses Up to 3.0" Outside Dia.
  • Designed for Manufacturing Facilities
  • Patented T-Connectors to Extend to Any Length
  • Thick Lid and Base Allow for Crossing in High Volume Traffic Areas
  • Modular Interlocking Design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CPCR4X300-Y/O
Product Name 4-Way Cross Section, 4-Channel Linebacker® Cable Protector for 3" Lines - CPCR4X300-Y/O
Load Capacity 10100 lbs (4580 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Tunnel for Diamondback® Expandable Hose Bridge System for 3.5
Specs
Load Capacity 9900 lbs (4490 kg)
Length 17.75 inch (451 mm)
Number of Channels 1
View Details
DO Lite -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details