Checkers 5-Channel General-Purpose Linebacker® Cable Protector for 1.3" Lines - CP5X125-GP-O/Y CP5X125-GP-O/Y

Description
Whether you're hosting an event in a public venue, managing an industrial facility, setting up a construction site or working in a commercial setting, you need to find a way to protect valuable electrical cables and hose lines from damage. Linebacker is that way. Featuring five channels and intended for cables of up to 1.3'' in diameter, this protector is constructed of all-weather polyurethane, ensuring it's lightweight while also providing maximum durability. It also provides safe passage for both vehicles and foot traffic, and a patented 5-bar tread surface ensures maximum traction and helps prevent slips, trips and falls. Extendable to any length via patented T-Connectors, Linebacker's 5-Channel General Purpose Cable Protector also features a reinforced hinged lid for easy cable placement. Cable Bridge for General Purpose 5-Channel Linebacker T-Connector protects cables and hoses up to 1.3" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for us in entertainment venues, sporting events, and most public, commercial, industrial, and utility applications
Description
Whether you're hosting an event in a public venue, managing an industrial facility, setting up a construction site or working in a commercial setting, you need to find a way to protect valuable electrical cables and hose lines from damage. Linebacker is that way. Featuring five channels and intended for cables of up to 1.3'' in diameter, this protector is constructed of all-weather polyurethane, ensuring it's lightweight while also providing maximum durability. It also provides safe passage for both vehicles and foot traffic, and a patented 5-bar tread surface ensures maximum traction and helps prevent slips, trips and falls. Extendable to any length via patented T-Connectors, Linebacker's 5-Channel General Purpose Cable Protector also features a reinforced hinged lid for easy cable placement. Cable Bridge for General Purpose 5-Channel Linebacker T-Connector protects cables and hoses up to 1.3" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for us in entertainment venues, sporting events, and most public, commercial, industrial, and utility applications

Suppliers

Company
Product
Description
Supplier Links
5-Channel General-Purpose Linebacker® Cable Protector for 1.3
Broomfield, CO, United States
5-Channel General-Purpose Linebacker® Cable Protector for 1.3" Lines - CP5X125-GP-O/Y
CP5X125-GP-O/Y
5-Channel General-Purpose Linebacker® Cable Protector for 1.3" Lines - CP5X125-GP-O/Y CP5X125-GP-O/Y
Whether you're hosting an event in a public venue, managing an industrial facility, setting up a construction site or working in a commercial setting, you need to find a way to protect valuable electrical cables and hose lines from damage. Linebacker is that way. Featuring five channels and intended for cables of up to 1.3'' in diameter, this protector is constructed of all-weather polyurethane, ensuring it's lightweight while also providing maximum durability. It also provides safe passage for both vehicles and foot traffic, and a patented 5-bar tread surface ensures maximum traction and helps prevent slips, trips and falls. Extendable to any length via patented T-Connectors, Linebacker's 5-Channel General Purpose Cable Protector also features a reinforced hinged lid for easy cable placement. Cable Bridge for General Purpose 5-Channel Linebacker T-Connector protects cables and hoses up to 1.3" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for us in entertainment venues, sporting events, and most public, commercial, industrial, and utility applications

Whether you're hosting an event in a public venue, managing an industrial facility, setting up a construction site or working in a commercial setting, you need to find a way to protect valuable electrical cables and hose lines from damage. Linebacker is that way. Featuring five channels and intended for cables of up to 1.3'' in diameter, this protector is constructed of all-weather polyurethane, ensuring it's lightweight while also providing maximum durability. It also provides safe passage for both vehicles and foot traffic, and a patented 5-bar tread surface ensures maximum traction and helps prevent slips, trips and falls. Extendable to any length via patented T-Connectors, Linebacker's 5-Channel General Purpose Cable Protector also features a reinforced hinged lid for easy cable placement.

  • Cable Bridge for General Purpose 5-Channel Linebacker T-Connector protects cables and hoses up to 1.3" outside dia.
  • Patented T-Connectors to extend to any length
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Easy to transport, setup, disassemble, and store
  • Ideal for us in entertainment venues, sporting events, and most public, commercial, industrial, and utility applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP5X125-GP-O/Y
Product Name 5-Channel General-Purpose Linebacker® Cable Protector for 1.3" Lines - CP5X125-GP-O/Y
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Left Turn for FL1X4, 1-Channel Fastlane® Drop-Over Cable Protector - FL45LT1X4 - FL45LT1X4-O / FL45LT1X4-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details