Checkers 2-Channel Linebacker® Cable Protector for 3.25" Lines - CP2X325-Y/O CP2X325-Y/O

Description
Linebacker®® 2-CHANNEL CABLE PROTECTORS with a hinged lid is one of the largest open top cable protectors on the market. This wide channel design provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Use this for cables up to 3.25" tall and 3.25" wide. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Protects cables and hoses up to 3.25" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklift
Description
Linebacker®® 2-CHANNEL CABLE PROTECTORS with a hinged lid is one of the largest open top cable protectors on the market. This wide channel design provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Use this for cables up to 3.25" tall and 3.25" wide. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Protects cables and hoses up to 3.25" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklift

Suppliers

Company
Product
Description
Supplier Links
2-Channel Linebacker® Cable Protector for 3.25
Broomfield, CO, United States
2-Channel Linebacker® Cable Protector for 3.25" Lines - CP2X325-Y/O
CP2X325-Y/O
2-Channel Linebacker® Cable Protector for 3.25" Lines - CP2X325-Y/O CP2X325-Y/O
Linebacker®® 2-CHANNEL CABLE PROTECTORS with a hinged lid is one of the largest open top cable protectors on the market. This wide channel design provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Use this for cables up to 3.25" tall and 3.25" wide. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts. Protects cables and hoses up to 3.25" outside dia. Patented T-Connectors to extend to any length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Easy to transport, setup, disassemble, and store Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklift

Linebacker®® 2-CHANNEL CABLE PROTECTORS with a hinged lid is one of the largest open top cable protectors on the market. This wide channel design provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather conditions and work environments. Use this for cables up to 3.25" tall and 3.25" wide. Modular interlocking design is ideal for use in oil and gas applications, mining, military, and other industrial environments with heavy trucks and forklifts.

  • Protects cables and hoses up to 3.25" outside dia.
  • Patented T-Connectors to extend to any length
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Easy to transport, setup, disassemble, and store
  • Ideal for use in oil & gas applications, mining, military, and other industrial environments with heavy trucks and forklift
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP2X325-Y/O
Product Name 2-Channel Linebacker® Cable Protector for 3.25" Lines - CP2X325-Y/O
Load Capacity 10880 lbs (4934 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Yellow - FL90LT2X1.75-Y - FL90LT2X1.75-Y - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 2
View Details