Checkers 1-Channel Split-Top Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-O CP1X225-GP-O

Description
Built from all-weather polyurethane, the Linebacker 1-Channel Split Top Cable Protector is a quick, effective means of protecting single runs of cable or hose lines. With a lightweight, modular interlocking design and the capacity to extend to any length via patented T-Connectors, these protectors are suitable for both medium-duty, high load bearing operations and lighter, general-purpose use. This split top models load cables and hoses from the top, completely surrounding the cable or hose for protection. Also available in a drop over top model for top-loading cables, these protectors are designed for cables up to 2.25 inches in ouside diameter. More importantly, they're easy to transport, assemble, disassemble and store. Whether you need to quickly lay some cabling at a concert or protect a factory hose line, Linebacker is here to help. Made In USA. Protects cables and hoses up to 2.25" outside dia. Patented T-Connectors to extend to any length Split Top model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines
Description
Built from all-weather polyurethane, the Linebacker 1-Channel Split Top Cable Protector is a quick, effective means of protecting single runs of cable or hose lines. With a lightweight, modular interlocking design and the capacity to extend to any length via patented T-Connectors, these protectors are suitable for both medium-duty, high load bearing operations and lighter, general-purpose use. This split top models load cables and hoses from the top, completely surrounding the cable or hose for protection. Also available in a drop over top model for top-loading cables, these protectors are designed for cables up to 2.25 inches in ouside diameter. More importantly, they're easy to transport, assemble, disassemble and store. Whether you need to quickly lay some cabling at a concert or protect a factory hose line, Linebacker is here to help. Made In USA. Protects cables and hoses up to 2.25" outside dia. Patented T-Connectors to extend to any length Split Top model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Suppliers

Company
Product
Description
Supplier Links
1-Channel Split-Top Linebacker® Cable Protector for 2.25
Broomfield, CO, United States
1-Channel Split-Top Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-O
CP1X225-GP-O
1-Channel Split-Top Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-O CP1X225-GP-O
Built from all-weather polyurethane, the Linebacker 1-Channel Split Top Cable Protector is a quick, effective means of protecting single runs of cable or hose lines. With a lightweight, modular interlocking design and the capacity to extend to any length via patented T-Connectors, these protectors are suitable for both medium-duty, high load bearing operations and lighter, general-purpose use. This split top models load cables and hoses from the top, completely surrounding the cable or hose for protection. Also available in a drop over top model for top-loading cables, these protectors are designed for cables up to 2.25 inches in ouside diameter. More importantly, they're easy to transport, assemble, disassemble and store. Whether you need to quickly lay some cabling at a concert or protect a factory hose line, Linebacker is here to help. Made In USA. Protects cables and hoses up to 2.25" outside dia. Patented T-Connectors to extend to any length Split Top model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Built from all-weather polyurethane, the Linebacker 1-Channel Split Top Cable Protector is a quick, effective means of protecting single runs of cable or hose lines. With a lightweight, modular interlocking design and the capacity to extend to any length via patented T-Connectors, these protectors are suitable for both medium-duty, high load bearing operations and lighter, general-purpose use. This split top models load cables and hoses from the top, completely surrounding the cable or hose for protection. Also available in a drop over top model for top-loading cables, these protectors are designed for cables up to 2.25 inches in ouside diameter. More importantly, they're easy to transport, assemble, disassemble and store. Whether you need to quickly lay some cabling at a concert or protect a factory hose line, Linebacker is here to help.
Made In USA.

  • Protects cables and hoses up to 2.25" outside dia.
  • Patented T-Connectors to extend to any length
  • Split Top model
  • All-weather polyurethane construction
  • Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store
  • Quick solution to protect single runs of cable and hose lines
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP1X225-GP-O
Product Name 1-Channel Split-Top Linebacker® Cable Protector for 2.25" Lines, Orange - CP1X225-GP-O
Load Capacity 11700 lbs (5306 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
1-Channel Split-Top Linebacker® Cable Protector for 2.25
Specs
Load Capacity 11700 lbs (5306 kg)
Length 38.5 inch (978 mm)
Number of Channels 1
View Details