Checkers 1-Channel Split-Top Linebacker® Cable Protector for 1.25" Lines, Black - CP1X125-GP-B CP1X125-GP-B

Description
Protect runs of cable at any type of worksite. Whether you're operating a construction site with medium-duty, load-bearing operations or an amusement park with heavy foot traffic, the Linebacker 1-channel drop-over cable protector is the perfect choice. Offering protection for cables up to 1.6'' tall and 1.25'' outside diameter, it features a modular, interlocking design that makes assembly, disassembly, transportation and storage incredibly simple. Also, available in a split-top design also made of all-weather polyurethane for maximum durability, and it can be extended to any length via patented T-Connectors. It's quick, it's intuitive and it's effective. In other words, it's everything you need in a cable protector. Made In USA. Protects cables and hoses up to 1.25" outside dia. Patented T-Connectors to extend to any length Split Top model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines
Description
Protect runs of cable at any type of worksite. Whether you're operating a construction site with medium-duty, load-bearing operations or an amusement park with heavy foot traffic, the Linebacker 1-channel drop-over cable protector is the perfect choice. Offering protection for cables up to 1.6'' tall and 1.25'' outside diameter, it features a modular, interlocking design that makes assembly, disassembly, transportation and storage incredibly simple. Also, available in a split-top design also made of all-weather polyurethane for maximum durability, and it can be extended to any length via patented T-Connectors. It's quick, it's intuitive and it's effective. In other words, it's everything you need in a cable protector. Made In USA. Protects cables and hoses up to 1.25" outside dia. Patented T-Connectors to extend to any length Split Top model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Suppliers

Company
Product
Description
Supplier Links
1-Channel Split-Top Linebacker® Cable Protector for 1.25
Broomfield, CO, United States
1-Channel Split-Top Linebacker® Cable Protector for 1.25" Lines, Black - CP1X125-GP-B
CP1X125-GP-B
1-Channel Split-Top Linebacker® Cable Protector for 1.25" Lines, Black - CP1X125-GP-B CP1X125-GP-B
Protect runs of cable at any type of worksite. Whether you're operating a construction site with medium-duty, load-bearing operations or an amusement park with heavy foot traffic, the Linebacker 1-channel drop-over cable protector is the perfect choice. Offering protection for cables up to 1.6'' tall and 1.25'' outside diameter, it features a modular, interlocking design that makes assembly, disassembly, transportation and storage incredibly simple. Also, available in a split-top design also made of all-weather polyurethane for maximum durability, and it can be extended to any length via patented T-Connectors. It's quick, it's intuitive and it's effective. In other words, it's everything you need in a cable protector. Made In USA. Protects cables and hoses up to 1.25" outside dia. Patented T-Connectors to extend to any length Split Top model All-weather polyurethane construction Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store Quick solution to protect single runs of cable and hose lines

Protect runs of cable at any type of worksite. Whether you're operating a construction site with medium-duty, load-bearing operations or an amusement park with heavy foot traffic, the Linebacker 1-channel drop-over cable protector is the perfect choice. Offering protection for cables up to 1.6'' tall and 1.25'' outside diameter, it features a modular, interlocking design that makes assembly, disassembly, transportation and storage incredibly simple. Also, available in a split-top design also made of all-weather polyurethane for maximum durability, and it can be extended to any length via patented T-Connectors. It's quick, it's intuitive and it's effective. In other words, it's everything you need in a cable protector.
Made In USA.

  • Protects cables and hoses up to 1.25" outside dia.
  • Patented T-Connectors to extend to any length
  • Split Top model
  • All-weather polyurethane construction
  • Modular interlocking design is lightweight and easy to transport, setup, disassemble, and store
  • Quick solution to protect single runs of cable and hose lines
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number CP1X125-GP-B
Product Name 1-Channel Split-Top Linebacker® Cable Protector for 1.25" Lines, Black - CP1X125-GP-B
Load Capacity 8500 lbs (3855 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Left Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT1X1.5-B - FL45LT1X1.5-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details