Checkers Cable Crossover for 4.5" Hoses, 8,000 lb. Capacity - COP2200-4.5 COP2200-4.5

Description
The utility crossover from Checkers™ provides drop-over protection for valuable cables and hoses while ensuring a method of safe passage for vehicle traffic. These lightweight and portable crossovers are manufactured from durable polyurethane and are ideal during maintenance operations or in emergency situations. Complete with carrying handle for easy positioning. Polyurethane construction Convenient carrying handles Replaceable rubber traction pads 4.5" tunnel size Lightweight and portable Load capacity up to 4,000 lb./tire WARNING: This product can expose you to chemicals including Carbon Black, Titanium Dioxide, Formaldehyde, and Benzyl Butyl Phthalate, which are known to the State of California to cause cancer and birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.g ov.
Description
The utility crossover from Checkers™ provides drop-over protection for valuable cables and hoses while ensuring a method of safe passage for vehicle traffic. These lightweight and portable crossovers are manufactured from durable polyurethane and are ideal during maintenance operations or in emergency situations. Complete with carrying handle for easy positioning. Polyurethane construction Convenient carrying handles Replaceable rubber traction pads 4.5" tunnel size Lightweight and portable Load capacity up to 4,000 lb./tire WARNING: This product can expose you to chemicals including Carbon Black, Titanium Dioxide, Formaldehyde, and Benzyl Butyl Phthalate, which are known to the State of California to cause cancer and birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.g ov.

Suppliers

Company
Product
Description
Supplier Links
Cable Crossover for 4.5
Broomfield, CO, United States
Cable Crossover for 4.5" Hoses, 8,000 lb. Capacity - COP2200-4.5
COP2200-4.5
Cable Crossover for 4.5" Hoses, 8,000 lb. Capacity - COP2200-4.5 COP2200-4.5
The utility crossover from Checkers™ provides drop-over protection for valuable cables and hoses while ensuring a method of safe passage for vehicle traffic. These lightweight and portable crossovers are manufactured from durable polyurethane and are ideal during maintenance operations or in emergency situations. Complete with carrying handle for easy positioning. Polyurethane construction Convenient carrying handles Replaceable rubber traction pads 4.5" tunnel size Lightweight and portable Load capacity up to 4,000 lb./tire WARNING: This product can expose you to chemicals including Carbon Black, Titanium Dioxide, Formaldehyde, and Benzyl Butyl Phthalate, which are known to the State of California to cause cancer and birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.g ov.

The utility crossover from Checkers™ provides drop-over protection for valuable cables and hoses while ensuring a method of safe passage for vehicle traffic. These lightweight and portable crossovers are manufactured from durable polyurethane and are ideal during maintenance operations or in emergency situations. Complete with carrying handle for easy positioning.

  • Polyurethane construction
  • Convenient carrying handles
  • Replaceable rubber traction pads
  • 4.5" tunnel size
  • Lightweight and portable
  • Load capacity up to 4,000 lb./tire

WARNING: This product can expose you to chemicals including Carbon Black, Titanium Dioxide, Formaldehyde, and Benzyl Butyl Phthalate, which are known to the State of California to cause cancer and birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.

Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number COP2200-4.5
Product Name Cable Crossover for 4.5" Hoses, 8,000 lb. Capacity - COP2200-4.5
Load Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details