Checkers "Y" Section with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5Y-125-T-B/Y BB5Y-125-T-B/Y

Description
Intended for use with 5-Channel Light-Duty Bumble Bee Cable Protectors, this Y-section piece allows you to introduce a two-way split into a cable protector system. Featuring a modular, interlocking design, this unit can protect cables and hoses with a diameter of up to 1.25''. Made from all-weather polyurethane, the Y-Section Cable Protector also includes a diamond-plate tread surface to minimize slips, trips and falls. Note that this product is best-suited for light-duty, general-purpose work, such as entertainment venues, concerts, sporting events and public places. Do not attempt to use with forklifts or heavy machinery. Available with either patented T-Connectors or Dog Bone Connectors. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-duty - works great for general use
Description
Intended for use with 5-Channel Light-Duty Bumble Bee Cable Protectors, this Y-section piece allows you to introduce a two-way split into a cable protector system. Featuring a modular, interlocking design, this unit can protect cables and hoses with a diameter of up to 1.25''. Made from all-weather polyurethane, the Y-Section Cable Protector also includes a diamond-plate tread surface to minimize slips, trips and falls. Note that this product is best-suited for light-duty, general-purpose work, such as entertainment venues, concerts, sporting events and public places. Do not attempt to use with forklifts or heavy machinery. Available with either patented T-Connectors or Dog Bone Connectors. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-duty - works great for general use

Suppliers

Company
Product
Description
Supplier Links
Broomfield, CO, United States
"Y" Section with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5Y-125-T-B/Y
BB5Y-125-T-B/Y
"Y" Section with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5Y-125-T-B/Y BB5Y-125-T-B/Y
Intended for use with 5-Channel Light-Duty Bumble Bee Cable Protectors, this Y-section piece allows you to introduce a two-way split into a cable protector system. Featuring a modular, interlocking design, this unit can protect cables and hoses with a diameter of up to 1.25''. Made from all-weather polyurethane, the Y-Section Cable Protector also includes a diamond-plate tread surface to minimize slips, trips and falls. Note that this product is best-suited for light-duty, general-purpose work, such as entertainment venues, concerts, sporting events and public places. Do not attempt to use with forklifts or heavy machinery. Available with either patented T-Connectors or Dog Bone Connectors. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-duty - works great for general use

Intended for use with 5-Channel Light-Duty Bumble Bee Cable Protectors, this Y-section piece allows you to introduce a two-way split into a cable protector system. Featuring a modular, interlocking design, this unit can protect cables and hoses with a diameter of up to 1.25''. Made from all-weather polyurethane, the Y-Section Cable Protector also includes a diamond-plate tread surface to minimize slips, trips and falls. Note that this product is best-suited for light-duty, general-purpose work, such as entertainment venues, concerts, sporting events and public places. Do not attempt to use with forklifts or heavy machinery. Available with either patented T-Connectors or Dog Bone Connectors.

  • Protects cables and hoses up to 1.25" outside dia.
  • Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length
  • Reinforced hinged lid for easy cable placement
  • Modular interlocking design
  • Light-duty - works great for general use
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number BB5Y-125-T-B/Y
Product Name "Y" Section with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5Y-125-T-B/Y
Load Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Left Turn for FL1X4, 1-Channel Fastlane® Drop-Over Cable Protector - FL45LT1X4 - FL45LT1X4-O / FL45LT1X4-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details