Checkers End Boots with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5EB-125-T-Y BB5EB-125-T-Y

Description
Intended for cables and hoses with a diameter of up to 1.25", the 5-Channel Light-Duty Bumble Bee End Boots come with patented T-Connectors. Another version is also available with Dog Bone Connectors. Primarily intended for use with Bumble Bee's 5-Channel Light Duty Cable Protectors, these boots attach to the end of your cable protection system, allowing you to close it off without interrupting your cables or hoses. Weighing six pounds each and measuring 4.8" by 18", this product is sold in pairs and built from durable, all-weather polyurethane. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-duty - works great for general use
Description
Intended for cables and hoses with a diameter of up to 1.25", the 5-Channel Light-Duty Bumble Bee End Boots come with patented T-Connectors. Another version is also available with Dog Bone Connectors. Primarily intended for use with Bumble Bee's 5-Channel Light Duty Cable Protectors, these boots attach to the end of your cable protection system, allowing you to close it off without interrupting your cables or hoses. Weighing six pounds each and measuring 4.8" by 18", this product is sold in pairs and built from durable, all-weather polyurethane. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-duty - works great for general use

Suppliers

Company
Product
Description
Supplier Links
End Boots with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5EB-125-T-Y - BB5EB-125-T-Y - Checkers
Broomfield, CO, United States
End Boots with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5EB-125-T-Y
BB5EB-125-T-Y
End Boots with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5EB-125-T-Y BB5EB-125-T-Y
Intended for cables and hoses with a diameter of up to 1.25", the 5-Channel Light-Duty Bumble Bee End Boots come with patented T-Connectors. Another version is also available with Dog Bone Connectors. Primarily intended for use with Bumble Bee's 5-Channel Light Duty Cable Protectors, these boots attach to the end of your cable protection system, allowing you to close it off without interrupting your cables or hoses. Weighing six pounds each and measuring 4.8" by 18", this product is sold in pairs and built from durable, all-weather polyurethane. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-duty - works great for general use

Intended for cables and hoses with a diameter of up to 1.25", the 5-Channel Light-Duty Bumble Bee End Boots come with patented T-Connectors. Another version is also available with Dog Bone Connectors. Primarily intended for use with Bumble Bee's 5-Channel Light Duty Cable Protectors, these boots attach to the end of your cable protection system, allowing you to close it off without interrupting your cables or hoses. Weighing six pounds each and measuring 4.8" by 18", this product is sold in pairs and built from durable, all-weather polyurethane.

  • Protects cables and hoses up to 1.25" outside dia.
  • Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length
  • Reinforced hinged lid for easy cable placement
  • Modular interlocking design
  • Light-duty - works great for general use
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number BB5EB-125-T-Y
Product Name End Boots with T-Connector for BB5-125-T-B/Y, 5-Channel Bumble Bee® Cable Protector - BB5EB-125-T-Y
Load Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-Channel Linebacker® Cable Protector for 3.25
Specs
Load Capacity 10880 lbs (4934 kg)
Length 38.5 inch (978 mm)
Number of Channels 2
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details