Checkers 5-Channel Bumble Bee® Cable Protector for 1.25" Lines, Dog Bone® Connector - BB5-125-D-B/Y BB5-125-D-B/Y

Description
This Bumble Bee 5-Channel Cable Protector features a hinged lid, all-weather polyurethane construction, and features a Dog Bone connector for easy expandability. Ideal for use in light entertainment and utility applications, it's designed to protect hoses and cables with a diameter of up to 1.25''. A diamond plate tread surface ensures maximum traction for pedestrians and helps reduce the risk of slips, trips and falls in high-traffic areas. Lightweight and easy to set up, this cable protector is fully modular and can be connected to any compatible protector to extend to any desired length. Not intended for use in heavy-duty or high load-bearing operations. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-weight - works great for general use
Description
This Bumble Bee 5-Channel Cable Protector features a hinged lid, all-weather polyurethane construction, and features a Dog Bone connector for easy expandability. Ideal for use in light entertainment and utility applications, it's designed to protect hoses and cables with a diameter of up to 1.25''. A diamond plate tread surface ensures maximum traction for pedestrians and helps reduce the risk of slips, trips and falls in high-traffic areas. Lightweight and easy to set up, this cable protector is fully modular and can be connected to any compatible protector to extend to any desired length. Not intended for use in heavy-duty or high load-bearing operations. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-weight - works great for general use

Suppliers

Company
Product
Description
Supplier Links
5-Channel Bumble Bee® Cable Protector for 1.25
Broomfield, CO, United States
5-Channel Bumble Bee® Cable Protector for 1.25" Lines, Dog Bone® Connector - BB5-125-D-B/Y
BB5-125-D-B/Y
5-Channel Bumble Bee® Cable Protector for 1.25" Lines, Dog Bone® Connector - BB5-125-D-B/Y BB5-125-D-B/Y
This Bumble Bee 5-Channel Cable Protector features a hinged lid, all-weather polyurethane construction, and features a Dog Bone connector for easy expandability. Ideal for use in light entertainment and utility applications, it's designed to protect hoses and cables with a diameter of up to 1.25''. A diamond plate tread surface ensures maximum traction for pedestrians and helps reduce the risk of slips, trips and falls in high-traffic areas. Lightweight and easy to set up, this cable protector is fully modular and can be connected to any compatible protector to extend to any desired length. Not intended for use in heavy-duty or high load-bearing operations. Protects cables and hoses up to 1.25" outside dia. Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement Modular interlocking design Light-weight - works great for general use

This Bumble Bee 5-Channel Cable Protector features a hinged lid, all-weather polyurethane construction, and features a Dog Bone connector for easy expandability. Ideal for use in light entertainment and utility applications, it's designed to protect hoses and cables with a diameter of up to 1.25''. A diamond plate tread surface ensures maximum traction for pedestrians and helps reduce the risk of slips, trips and falls in high-traffic areas. Lightweight and easy to set up, this cable protector is fully modular and can be connected to any compatible protector to extend to any desired length. Not intended for use in heavy-duty or high load-bearing operations.

  • Protects cables and hoses up to 1.25" outside dia.
  • Available with either patented T-Connectors OR Dog Bone® Connectors to extend to any desired length
  • Reinforced hinged lid for easy cable placement
  • Modular interlocking design
  • Light-weight - works great for general use
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number BB5-125-D-B/Y
Product Name 5-Channel Bumble Bee® Cable Protector for 1.25" Lines, Dog Bone® Connector - BB5-125-D-B/Y
Load Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crossover -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
3-Channel Guard Dog® Cable Protector for 2.25
Specs
Length 38.88 inch (988 mm)
Number of Channels 3
Channel Width 2.25 inch (57.15 mm)
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details