Checkers All-Terrain Heavy-Duty Wheel Chock with Flat Bottom & Aluminum Cleat, 75 Ton Capacity, 36-46 in. Tires - AT3514-FBAC-Y AT3514-FBAC-Y

Description
The Checkers™ heavy-duty AT3514 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3514 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 46 in. (116.8 cm) diameter and gross vehicle operating weight up to 150,000 lbs. (68,039 kg). Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards 3rd party tested for compliance Rated for vehicles with a gross operating weight up to 150,000 lbs. Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable aluminum traction cleats or rubber pads Mounting hole for ropes, chains or brackets Safety color visibility Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)
Description
The Checkers™ heavy-duty AT3514 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3514 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 46 in. (116.8 cm) diameter and gross vehicle operating weight up to 150,000 lbs. (68,039 kg). Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards 3rd party tested for compliance Rated for vehicles with a gross operating weight up to 150,000 lbs. Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable aluminum traction cleats or rubber pads Mounting hole for ropes, chains or brackets Safety color visibility Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)

Suppliers

Company
Product
Description
Supplier Links
All-Terrain Heavy-Duty Wheel Chock with Flat Bottom & Aluminum Cleat, 75 Ton Capacity, 36-46 in. Tires - AT3514-FBAC-Y - AT3514-FBAC-Y - Checkers
Broomfield, CO, United States
All-Terrain Heavy-Duty Wheel Chock with Flat Bottom & Aluminum Cleat, 75 Ton Capacity, 36-46 in. Tires - AT3514-FBAC-Y
AT3514-FBAC-Y
All-Terrain Heavy-Duty Wheel Chock with Flat Bottom & Aluminum Cleat, 75 Ton Capacity, 36-46 in. Tires - AT3514-FBAC-Y AT3514-FBAC-Y
The Checkers™ heavy-duty AT3514 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3514 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 46 in. (116.8 cm) diameter and gross vehicle operating weight up to 150,000 lbs. (68,039 kg). Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards 3rd party tested for compliance Rated for vehicles with a gross operating weight up to 150,000 lbs. Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable aluminum traction cleats or rubber pads Mounting hole for ropes, chains or brackets Safety color visibility Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)

The Checkers™ heavy-duty AT3514 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3514 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 46 in. (116.8 cm) diameter and gross vehicle operating weight up to 150,000 lbs. (68,039 kg).

  • Lightweight with tough urethane construction
  • ANSI compliant color written guidelines on proper chocking procedures
  • Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards
  • 3rd party tested for compliance
  • Rated for vehicles with a gross operating weight up to 150,000 lbs.
  • Resistant to oils, fuels, and solvents
  • Recessed carrying handle on the backside of the chock
  • Replaceable aluminum traction cleats or rubber pads
  • Mounting hole for ropes, chains or brackets
  • Safety color visibility
  • Available with Bottom Void and Aluminum Ice Cleat (AT3514-AC-Y), Bottom Void and Rubber Pad (AT3514-RP-Y), and to be in compliance with NFPA 1906 a Flat Bottom is Available either with an Aluminum Cleat (AT3514-FBAC-Y) or Rubber Pad (AT3514-FBRP-Y)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AT3514-FBAC-Y
Product Name All-Terrain Heavy-Duty Wheel Chock with Flat Bottom & Aluminum Cleat, 75 Ton Capacity, 36-46 in. Tires - AT3514-FBAC-Y
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Weight Capacity 150000 lbs (68027 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-224 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
DOCK SEAL ( for 8' wide x 8' high doors) - HD-150-15 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Seal
Weight 288 lbs (131 kg)
View Details
Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201 - AC201 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details