Checkers Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201 AC201

Description
AC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. For small aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Sold roped together as pairs Molded-in high-visibility yellow color
Description
AC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. For small aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Sold roped together as pairs Molded-in high-visibility yellow color

Suppliers

Company
Product
Description
Supplier Links
Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201 - AC201 - Checkers
Broomfield, CO, United States
Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201
AC201
Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201 AC201
AC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available. For small aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Sold roped together as pairs Molded-in high-visibility yellow color

AC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. AC200 wheel chocks fit the curvature of the tire to absorb wheel-squat during loading and fueling operations. They also feature molded-in soft base for increased traction. These chocks are sold in pairs with a 3/8 in. x 24 in. replaceable polyester rope lanyard connecting the two chocks together. Custom rope lengths are available.

  • For small aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Optional anti-skid rubber pads for polished hanger floors
  • Will not rot, crack or splinter like wood
  • Sold roped together as pairs
  • Molded-in high-visibility yellow color
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC201
Product Name Roped Pair Aviation Wheel Chocks for Small Aircraft, Yellow - AC201
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3460 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
12
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details