Checkers 15" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair - AC3515-P AC3515-P

Description
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths
Description
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths

Suppliers

Company
Product
Description
Supplier Links
15
Broomfield, CO, United States
15" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair - AC3515-P
AC3515-P
15" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair - AC3515-P AC3515-P
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths

AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft.

  • For small to mid-sized aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Optional anti-skid rubber pads for polished hanger floors (RP models)
  • Will not rot, crack or splinter like wood
  • Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard
  • Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs
  • Molded-in high-visibility yellow color
  • Available in 12, 15, 18, and 21-inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC3515-P
Product Name 15" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair - AC3515-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-310 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
General-Purpose Rubber Wheel Chock with Cored Bottom, Heavy Trucks & Trailers - RC915 - RC915 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
View Details