Checkers General-Purpose Rubber Wheel Chock with Cored Bottom, Heavy Trucks & Trailers - RC915 RC915

Description
RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. For heavy trucks, trailers, and road construction equipment Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage
Description
RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. For heavy trucks, trailers, and road construction equipment Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Rubber Wheel Chock with Cored Bottom, Heavy Trucks & Trailers - RC915 - RC915 - Checkers
Broomfield, CO, United States
General-Purpose Rubber Wheel Chock with Cored Bottom, Heavy Trucks & Trailers - RC915
RC915
General-Purpose Rubber Wheel Chock with Cored Bottom, Heavy Trucks & Trailers - RC915 RC915
RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. For heavy trucks, trailers, and road construction equipment Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • For heavy trucks, trailers, and road construction equipment
  • Highly durable rubber construction
  • Ribbed pyramid design
  • Resistant to weather elements
  • Either side can be positioned against the tire
  • Eyebolt for ropes and chains
  • Small design makes for easy storage
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC915
Product Name General-Purpose Rubber Wheel Chock with Cored Bottom, Heavy Trucks & Trailers - RC915
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Recessed Dock Lift - T3-60808 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details
21
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details