Chatsworth Products, Inc. Outlet Strip 12850-708

Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12850 MODEL
Datasheet
Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12850 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12850-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12850-708
Outlet Strip 12850-708
CIRCUIT BREAKER, SURGE PROTECTED TYPE 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12850 MODEL
  • CIRCUIT BREAKER, SURGE PROTECTED TYPE
  • 38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL 1449, CUL 1449 APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 10 OUTLET(S)
  • 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 720 J SURGE RATING
  • 12850 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12850-708
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H16A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
Outlet Strip - PNS7L - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details