Chatsworth Products, Inc. Outlet Strip 12816-706

Description
CIRCUIT BREAKER TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12816 MODEL
Datasheet
Description
CIRCUIT BREAKER TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12816 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12816-706 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12816-706
Outlet Strip 12816-706
CIRCUIT BREAKER TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12816 MODEL
  • CIRCUIT BREAKER TYPE
  • 19 INCH L X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 8 OUTLET(S)
  • 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 12816 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12816-706
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1585H8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Outlet Strip - 12848-704 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Outlets NEMA
View Details