Chatsworth Products, Inc. Outlet Strip 12848-704

Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12848 MODEL
Datasheet
Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12848 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12848-704 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12848-704
Outlet Strip 12848-704
CIRCUIT BREAKER, SURGE PROTECTED TYPE 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12848 MODEL
  • CIRCUIT BREAKER, SURGE PROTECTED TYPE
  • 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL 1449, CUL 1449 APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 20 OUTLET(S)
  • 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 720 J SURGE RATING
  • 12848 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12848-704
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
PDUs and Outlet Strips - 1585H10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Outlet Strip - 12816-703 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Outlets NEMA
View Details