SeQual Technologies, Inc. Eclipse 3

Description
Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart
Datasheet
Description
Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipse 3 -  - SeQual Technologies, Inc.
San Diego, CA, USA
Eclipse 3
Eclipse 3
Eclipse 3™ with autoSAT™ Technology Stationary & Ambulatory Use Continuous Flow: 0.5 - 3 LPM Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart

Eclipse 3™ with autoSAT™ Technology

  • Stationary & Ambulatory Use
  • Continuous Flow: 0.5 - 3 LPM
  • Pulse Dose: 16 - 96mL (16mL increments) & 128 mL, 160mL, 192mL
  • Accessories include: Power Cartridge, AC & DC power supplies and Universal Cart
Supplier's Site Datasheet

Technical Specifications

  SeQual Technologies, Inc.
Product Category Gas Generation Equipment
Product Name Eclipse 3
Unlock Full Specs
to access all available technical data

Similar Products

Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
Dew Point Generator - PPMG101 - Roscid Technologies
Specs
Generator Type Dew Point
Features & Approvals NIST
Inlet Pressure 150 psi (106 m H2O)
View Details