Charles Industries, LLC Fiber Attenuator SC/UPC

Description
SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
Datasheet
Description
SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Schaumburg, IL, United States
Fiber Attenuator
SC/UPC
Fiber Attenuator SC/UPC
SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
  • SC/APC, SC/UPC and LC/UPC bulkhead adapters available
  • Telecordia GR-326-CORE
  • Ceramic alignment ferrules
  • Kits include 12 adapters per kit
  • High quality, low-loss construction
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Fiber Optic Attenuators
Product Number SC/UPC
Product Name Fiber Attenuator
Attenuation Range 1 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 15 dB, FC/APC Connector. - F-ADAT-15-15-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 15 dB
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
Premium Fiber Attenuator, SC / UPC, 5db - FOATSCU-05D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC; UPC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, SC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details