Challenge Electronics Dynamic Mini Square Speaker CES180S045BA8PMN400SR

Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.
Description
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Mini Square Speaker - CES180S045BA8PMN400SR - Challenge Electronics
Deer Park, NY, USA
Dynamic Mini Square Speaker
CES180S045BA8PMN400SR
Dynamic Mini Square Speaker CES180S045BA8PMN400SR
The CSMS15S4.3-8S0.3-P95 0F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

The CSMS15S4.3-8S0.3-P950F smd Speaker from Challenge Electronics measures 15"x15" and delivers 89dB with a 20kHz. Construction is Plastic frame and Mylar cone.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES180S045BA8PMN400SR
Product Name Dynamic Mini Square Speaker
SPL 85 dB
Nominal Power 0.7000 watts
Maximum Power 1 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details