Challenge Electronics Round Speakers CE-1508S59K

Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Speakers - CE-1508S59K - Challenge Electronics
Deer Park, NY, USA
Round Speakers
CE-1508S59K
Round Speakers CE-1508S59K
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

The CES130R028AC8SMN1100UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CE-1508S59K
Product Name Round Speakers
SPL 87 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details