Boston Acoustics, Inc. Home Audio, Floorstanding Loudspeaker A 360 Floorstanding Loudspeaker

Description
Overview Boasting an innovative design for optimal sound, the Boston Acoustics A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker makes an ideal addition to home theater or music systems. This impressively statured floorstanding speaker features internal bracing for enhanced sound quality. A Kortec soft dome tweeter offers crisp, high frequencies, while ceramic/glass fiber polymer woofers deliver more bass response from less amplifier power. Floorstanding speaker provides detailed audio for an immersive home theater experience. View larger. A Series speakers offer smart design features in a contemporary style. View larger. Floorstanding Speaker Provides Dynamic Sound With the A 360 floorstanding speaker, you can enjoy your favorite Blu-ray movies, video games, and music in richly detailed stereo sound. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging. Clean, Stylish Design Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor. Soft Dome Tweeter Offers Crisp High-Frequency Detail Boston's 1-inch Kortec soft dome tweeter delivers clear high-frequency response, making movies come alive and vocal performances sing with clarity. A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker At a Glance: High-contrast finish with scratch-resistant high-gloss panels for a stylish design Boston's 1-inch Kortec soft dome tweeter for crystalline high frequencies Advanced ceramic/glass fiber polymer woofers with Deep Channel Design (DCD) deliver more bass from less amplifier power Acoustically tuned ports with internal bracing for improved low-frequency response Easy 5-way gold-plated binding posts provide flexible hook-up and the purest signal transfer Deep Channel Design maximizes bass. View larger. Speaker cabinet features internal bracing for a cleaner sound. View larger. Woofer Design Reduces Distortion Each A Series 6-1/2-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity. Innovative Cabinet Shape Improves Stereo Imaging All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. The A 360 incorporates a fully sealed diagonal internal panel for tighter, cleaner midrange and bass. Binding Posts Make Installation Easy Five-way gold-plated binding posts offer plenty of flexibility, making installation easy. The binding posts' large contact surface allows for an especially pure signal transfer. The Goal of the A Series Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications. Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series. Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging. The Boston Acoustics A 360 three-way dual 6-1/2-inch floorstanding speaker is backed by a five-year warranty. What's Included One A 360 three-way dual 6-1/2-inch floorstanding speaker and instructions. SpecificationsFreque ncy Range (±3dB)38Hz - 25kHzRecommended Amplifier15 - 200 wattsSensitivity89dB [SPL/2.8V at 1m]Nominal Impedance8 ohmsCrossover Frequency2,700Hz,800 HzWoofersDual 6-1/2" (165mm) DCD ceramic/glass fiber polymer wooferHigh-Frequency Driver1" (25mm) Kortec Soft DomeDimensions (H x W x D)41-13/16 x 13-5/8" x 10-13/16" (1061 x 345 x 274mm)Weight43.90 lbs (19.91Kg)Midrange3-1 /2" (189mm) ceramic/glass fiber polymer woofer
Datasheet
Description
Overview Boasting an innovative design for optimal sound, the Boston Acoustics A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker makes an ideal addition to home theater or music systems. This impressively statured floorstanding speaker features internal bracing for enhanced sound quality. A Kortec soft dome tweeter offers crisp, high frequencies, while ceramic/glass fiber polymer woofers deliver more bass response from less amplifier power. Floorstanding speaker provides detailed audio for an immersive home theater experience. View larger. A Series speakers offer smart design features in a contemporary style. View larger. Floorstanding Speaker Provides Dynamic Sound With the A 360 floorstanding speaker, you can enjoy your favorite Blu-ray movies, video games, and music in richly detailed stereo sound. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging. Clean, Stylish Design Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor. Soft Dome Tweeter Offers Crisp High-Frequency Detail Boston's 1-inch Kortec soft dome tweeter delivers clear high-frequency response, making movies come alive and vocal performances sing with clarity. A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker At a Glance: High-contrast finish with scratch-resistant high-gloss panels for a stylish design Boston's 1-inch Kortec soft dome tweeter for crystalline high frequencies Advanced ceramic/glass fiber polymer woofers with Deep Channel Design (DCD) deliver more bass from less amplifier power Acoustically tuned ports with internal bracing for improved low-frequency response Easy 5-way gold-plated binding posts provide flexible hook-up and the purest signal transfer Deep Channel Design maximizes bass. View larger. Speaker cabinet features internal bracing for a cleaner sound. View larger. Woofer Design Reduces Distortion Each A Series 6-1/2-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity. Innovative Cabinet Shape Improves Stereo Imaging All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. The A 360 incorporates a fully sealed diagonal internal panel for tighter, cleaner midrange and bass. Binding Posts Make Installation Easy Five-way gold-plated binding posts offer plenty of flexibility, making installation easy. The binding posts' large contact surface allows for an especially pure signal transfer. The Goal of the A Series Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications. Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series. Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging. The Boston Acoustics A 360 three-way dual 6-1/2-inch floorstanding speaker is backed by a five-year warranty. What's Included One A 360 three-way dual 6-1/2-inch floorstanding speaker and instructions. SpecificationsFreque ncy Range (±3dB)38Hz - 25kHzRecommended Amplifier15 - 200 wattsSensitivity89dB [SPL/2.8V at 1m]Nominal Impedance8 ohmsCrossover Frequency2,700Hz,800 HzWoofersDual 6-1/2" (165mm) DCD ceramic/glass fiber polymer wooferHigh-Frequency Driver1" (25mm) Kortec Soft DomeDimensions (H x W x D)41-13/16 x 13-5/8" x 10-13/16" (1061 x 345 x 274mm)Weight43.90 lbs (19.91Kg)Midrange3-1 /2" (189mm) ceramic/glass fiber polymer woofer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, Floorstanding Loudspeaker - A 360 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, Floorstanding Loudspeaker
A 360 Floorstanding Loudspeaker
Home Audio, Floorstanding Loudspeaker A 360 Floorstanding Loudspeaker
Overview Boasting an innovative design for optimal sound, the Boston Acoustics A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker makes an ideal addition to home theater or music systems. This impressively statured floorstanding speaker features internal bracing for enhanced sound quality. A Kortec soft dome tweeter offers crisp, high frequencies, while ceramic/glass fiber polymer woofers deliver more bass response from less amplifier power. Floorstanding speaker provides detailed audio for an immersive home theater experience. View larger. A Series speakers offer smart design features in a contemporary style. View larger. Floorstanding Speaker Provides Dynamic Sound With the A 360 floorstanding speaker, you can enjoy your favorite Blu-ray movies, video games, and music in richly detailed stereo sound. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging. Clean, Stylish Design Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor. Soft Dome Tweeter Offers Crisp High-Frequency Detail Boston's 1-inch Kortec soft dome tweeter delivers clear high-frequency response, making movies come alive and vocal performances sing with clarity. A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker At a Glance: High-contrast finish with scratch-resistant high-gloss panels for a stylish design Boston's 1-inch Kortec soft dome tweeter for crystalline high frequencies Advanced ceramic/glass fiber polymer woofers with Deep Channel Design (DCD) deliver more bass from less amplifier power Acoustically tuned ports with internal bracing for improved low-frequency response Easy 5-way gold-plated binding posts provide flexible hook-up and the purest signal transfer Deep Channel Design maximizes bass. View larger. Speaker cabinet features internal bracing for a cleaner sound. View larger. Woofer Design Reduces Distortion Each A Series 6-1/2-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity. Innovative Cabinet Shape Improves Stereo Imaging All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. The A 360 incorporates a fully sealed diagonal internal panel for tighter, cleaner midrange and bass. Binding Posts Make Installation Easy Five-way gold-plated binding posts offer plenty of flexibility, making installation easy. The binding posts' large contact surface allows for an especially pure signal transfer. The Goal of the A Series Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications. Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series. Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging. The Boston Acoustics A 360 three-way dual 6-1/2-inch floorstanding speaker is backed by a five-year warranty. What's Included One A 360 three-way dual 6-1/2-inch floorstanding speaker and instructions. SpecificationsFreque ncy Range (±3dB)38Hz - 25kHzRecommended Amplifier15 - 200 wattsSensitivity89dB [SPL/2.8V at 1m]Nominal Impedance8 ohmsCrossover Frequency2,700Hz,800 HzWoofersDual 6-1/2" (165mm) DCD ceramic/glass fiber polymer wooferHigh-Frequency Driver1" (25mm) Kortec Soft DomeDimensions (H x W x D)41-13/16 x 13-5/8" x 10-13/16" (1061 x 345 x 274mm)Weight43.90 lbs (19.91Kg)Midrange3-1 /2" (189mm) ceramic/glass fiber polymer woofer

Overview
Boasting an innovative design for optimal sound, the Boston Acoustics A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker makes an ideal addition to home theater or music systems. This impressively statured floorstanding speaker features internal bracing for enhanced sound quality. A Kortec soft dome tweeter offers crisp, high frequencies, while ceramic/glass fiber polymer woofers deliver more bass response from less amplifier power.
Floorstanding speaker provides detailed audio for an immersive home theater experience. View larger.
A Series speakers offer smart design features in a contemporary style.
View larger.
Floorstanding Speaker Provides Dynamic Sound
With the A 360 floorstanding speaker, you can enjoy your favorite Blu-ray movies, video games, and music in richly detailed stereo sound. Pair with additional A Series speakers (sold separately) to create an immersive surround sound experience. Each speaker in the A Series incorporates innovative materials and fabrication methods for improved frequency response and enhanced stereo imaging.
Clean, Stylish Design
Offering luxurious quality, each speaker in the A Series is housed in high-contrast finish cabinets with scratch-resistant panels, textured tops, magnetic grilles, and rounded edges for a superior build. The A Series' sleek design looks great alongside any room's decor.
Soft Dome Tweeter Offers Crisp High-Frequency Detail
Boston's 1-inch Kortec soft dome tweeter delivers clear high-frequency response, making movies come alive and vocal performances sing with clarity.
A 360 Three-Way Dual 6-1/2-Inch Floorstanding Speaker
At a Glance:
High-contrast finish with scratch-resistant high-gloss panels for a stylish design
Boston's 1-inch Kortec soft dome tweeter for crystalline high frequencies
Advanced ceramic/glass fiber polymer woofers with Deep Channel Design (DCD) deliver more bass from less amplifier power
Acoustically tuned ports with internal bracing for improved low-frequency response
Easy 5-way gold-plated binding posts provide flexible hook-up and the purest signal transfer
Deep Channel Design maximizes bass. View larger.
Speaker cabinet features internal bracing for a cleaner sound.
View larger.
Woofer Design Reduces Distortion
Each A Series 6-1/2-inch woofer uses Deep Channel Design (DCD) magnet structures to deliver more bass from less amplifier power, resulting in a fuller, cleaner sound. The A Series woofers feature ceramic and glass fiber polymer cones that help to reduce distortion for improved clarity.
Innovative Cabinet Shape Improves Stereo Imaging
All A Series cabinets use a tuned resonant port design to magnify the woofer's sound output for improved low-frequency response and stereo imaging. The A 360 incorporates a fully sealed diagonal internal panel for tighter, cleaner midrange and bass.
Binding Posts Make Installation Easy
Five-way gold-plated binding posts offer plenty of flexibility, making installation easy. The binding posts' large contact surface allows for an especially pure signal transfer.
The Goal of the A Series
Boston's A Series speakers are ideal for either multichannel home theater or stereo-only music systems and may be used in any configuration for other listening applications.
Boston Acoustics creates all of its speakers following the Play Smart approach to product design--sensible, useful, smart design features combined with contemporary styling. To deliver the best performance possible in this price class, Boston's engineers brought together the best elements of traditional loudspeaker design, incorporating several new technologies into the A Series.
Boston's engineers utilized Laser Vibrometer Scanning and Finite Element Analysis (FEA) to identify unwanted resonances in the loudspeaker with the goal of eliminating them to greatly improve performance. The elimination of hardware on the cabinet's front baffle and rounded front edges further improve driver performance for improved stereo imaging.
The Boston Acoustics A 360 three-way dual 6-1/2-inch floorstanding speaker is backed by a five-year warranty.
What's Included
One A 360 three-way dual 6-1/2-inch floorstanding speaker and instructions.
SpecificationsFrequency Range (±3dB)38Hz - 25kHzRecommended Amplifier15 - 200 wattsSensitivity89dB [SPL/2.8V at 1m]Nominal Impedance8 ohmsCrossover Frequency2,700Hz,800HzWoofersDual 6-1/2" (165mm) DCD ceramic/glass fiber polymer wooferHigh-Frequency Driver1" (25mm) Kortec Soft DomeDimensions (H x W x D)41-13/16 x 13-5/8" x 10-13/16" (1061 x 345 x 274mm)Weight43.90 lbs (19.91Kg)Midrange3-1/2" (189mm) ceramic/glass fiber polymer woofer

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number A 360 Floorstanding Loudspeaker
Product Name Home Audio, Floorstanding Loudspeaker
Nominal Power 15 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6300 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details