Challenge Electronics
Speakers
CAC35-03W85-11-1X
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2603-CAC35-03W85-11-1X-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
850 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
SPL
88 dB
Impedance
4 ohms
Frequency Response
20000 Hz
View Details
SPL
86 dB
Nominal Power
5 watts
Maximum Power
10 watts
View Details