The Citation® M2® jet is the ultimate combination of beauty and efficiency. The M2 is the entry level jet that pilots have been asking for. Perfect for corporate, charter or private use, the M2 features a redesigned interior with excellent in-cabin technologies, updated touch-controlled avionics suited for a single pilot and two powerful Williams FJ44 engines, facilitating cruising speed of up to 400 knots.
Standard avionics include:
Garmin FMS with dual WAAS-enabled GPS receivers for navigation
Weather Avoidance Radar
Terrain Avoidance Warning System (TAWS-B)
Garmin Traffic Collision and Avoidance System (TCAS I)
Dual Altitude Heading Reference System
Dual Air Data computers
Jeppesen ChartView
Garmin Safe Taxi
Digital Audio System
Optional avionics include:
Garmin SVT™ Synthetic Vision Technology
Terrain Awareness Warning System Class A (TAWS-A)
SiriusXM Satellite Radio
Garmin TCAS II
Garmin Surface Watch
TAWS-A
Cabin Briefer
Satellite phone system
Domestic and International Internet Installed on Center Glareshield Panel:
LH and RH Master Caution/Master Warning Lights
LH and RH Engine Fire Control Switches
Reversionary and Dimming Controls
Flight Director / Autopilot Controller
Electronic Standby Instrument System
LH and RH Display Control Units Installed on Instrument Panel (left to right):
Electrical Power Panel
Left-Hand Primary Flight Display (PFD)
Multifunction Display (MFD)
Right-Hand Primary Flight Display (PFD) Installed on Tilt Panel (left to right):
Pressurization Controls
Ice Protection Controls
Windshield Anti-ice Controls
Fuel Controls
Ignition Controls
Landing Gear Control Module
Lighting Controls
Emergency Communications Switch
Event Marker
Cockpit Voice Recorder Controller
Flight Hour Meter
ELT Remote Switch Installed on Pedestal:
Garmin Touch Screen Controllers
Engine Start Control
Engine Power Levers
Flap Control Handles
Speed Brake Control
Elevator Trim Control and Indicator
Takeoff/Go-Around Button
Rudder Trim Control
Aileron Trim Control Installed Beneath the Instrument Panel:
Emergency Brake Handle
Parking Brake Handle
Emergency Gear Release
Control Locks
Rain Removal levers
Detailed Specifications
Performance data is based on the standard M2 configuration, operating in International Standard Atmosphere (ISA) conditions with zero wind. Takeoff and landing field lengths are based on a level, hard surface and dry runway.
Actual performance will vary with factors such as environmental conditions, aircraft configuration and operational/ATC procedures.
Preliminary data, subject to change.
Dimensions
Length
42 ft 7 in (12.98 m)
Height
13 ft 11 in (4.24 m)
Wingspan
47 ft 3 in (14.40 m) Wing
Wing Area
Wing Sweep
240 sq ft (22.3 sq m)
0.0 degrees Wheelbase
15 ft 4 in (4.67 m) Tread
13 ft (3.96 m) Cabin Interior
Height
Width
Length
57 in (1.45 m)
58 in (1.47 m)
11 ft (3.35 m)
Maximum Passengers
7 Baggage Capacity
Weight
Volume
725 lb (328.9 kg)
46 cu ft (1.29 cu m)
Single Pilot Certified
Yes
Weights
Maximum Ramp Weight
10,800 lb (4,899 kg)
Maximum Takeoff Weight
10,700 lb (4,853 kg)
Maximum Landing Weight
9,900 lb (4,491 kg)
Maximum Zero Fuel Weight
8,400 lb (3,810 kg) Usable Fuel Capacity
Weight
Volume
3,296 lb (1,495 kg)
492 gal (1,862 l)
Basic Operating Weight
7,004 lb (3,177 kg)
Useful Load
3,796 lb (1,722 kg)
Maximum Payload
1,396 lb (633 kg)
Full Fuel Payload
500 lb (227 kg)
Performance
Maximum Cruise Speed
404 ktas (748 km/h)
Maximum Range
1,540 nm (2,852 km)
Takeoff Field Length
3,210 ft (978 m)
Landing Distance
2,590 ft (789 m)
Maximum Operating Altitude
41,000 ft (12,497 m)
Maximum Climb Rate
3,698 fpm (1,127 mpm)
Maximum Limit Speed
0.71 Mach (0.71 Mach)
Powerplant
Two Williams FJ44 turbofan engines are installed on the Citation M2. This engine is a 2.58:1 bypass, twin-spool design with three compression stages and three turbine stages and produces 1,965 pounds (8.74 kN) of takeoff thrust at sea level, static conditions, flat-rated up to 72° F (22° C). Dual-channel full authority digital engine controls (FADECs) provide automation and efficiency in engine management.
Manufacturer: Williams International
Model: (2) FJ44-1AP-21
Thrust: 1,965 lbf
Time Between Overhaul: 3,500 hr
The Citation® M2® jet is the ultimate combination of beauty and efficiency. The M2 is the entry level jet that pilots have been asking for. Perfect for corporate, charter or private use, the M2 features a redesigned interior with excellent in-cabin technologies, updated touch-controlled avionics suited for a single pilot and two powerful Williams FJ44 engines, facilitating cruising speed of up to 400 knots.
Standard avionics include:
- Garmin FMS with dual WAAS-enabled GPS receivers for navigation
- Weather Avoidance Radar
- Terrain Avoidance Warning System (TAWS-B)
- Garmin Traffic Collision and Avoidance System (TCAS I)
- Dual Altitude Heading Reference System
- Dual Air Data computers
- Jeppesen ChartView
- Garmin Safe Taxi
- Digital Audio System
Optional avionics include:
- Garmin SVT™ Synthetic Vision Technology
- Terrain Awareness Warning System Class A (TAWS-A)
- SiriusXM Satellite Radio
- Garmin TCAS II
- Garmin Surface Watch
- TAWS-A
- Cabin Briefer
- Satellite phone system
- Domestic and International Internet
Installed on Center Glareshield Panel:
- LH and RH Master Caution/Master Warning Lights
- LH and RH Engine Fire Control Switches
- Reversionary and Dimming Controls
- Flight Director / Autopilot Controller
- Electronic Standby Instrument System
- LH and RH Display Control Units
Installed on Instrument Panel (left to right):
- Electrical Power Panel
- Left-Hand Primary Flight Display (PFD)
- Multifunction Display (MFD)
- Right-Hand Primary Flight Display (PFD)
Installed on Tilt Panel (left to right):
- Pressurization Controls
- Ice Protection Controls
- Windshield Anti-ice Controls
- Fuel Controls
- Ignition Controls
- Landing Gear Control Module
- Lighting Controls
- Emergency Communications Switch
- Event Marker
- Cockpit Voice Recorder Controller
- Flight Hour Meter
- ELT Remote Switch
Installed on Pedestal:
- Garmin Touch Screen Controllers
- Engine Start Control
- Engine Power Levers
- Flap Control Handles
- Speed Brake Control
- Elevator Trim Control and Indicator
- Takeoff/Go-Around Button
- Rudder Trim Control
- Aileron Trim Control
Installed Beneath the Instrument Panel:
- Emergency Brake Handle
- Parking Brake Handle
- Emergency Gear Release
- Control Locks
- Rain Removal levers
Detailed Specifications
Performance data is based on the standard M2 configuration, operating in International Standard Atmosphere (ISA) conditions with zero wind. Takeoff and landing field lengths are based on a level, hard surface and dry runway.
Actual performance will vary with factors such as environmental conditions, aircraft configuration and operational/ATC procedures.
Preliminary data, subject to change.
Dimensions
|
|
|
|
|
|
|
|
|
Wing
- Wing Area
- Wing Sweep
|
- 240 sq ft (22.3 sq m)
- 0.0 degrees
|
|
|
|
|
|
|
Cabin Interior
- Height
- Width
- Length
|
- 57 in (1.45 m)
- 58 in (1.47 m)
- 11 ft (3.35 m)
|
|
|
|
Baggage Capacity
- Weight
- Volume
|
- 725 lb (328.9 kg)
- 46 cu ft (1.29 cu m)
|
|
|
|
Weights
|
|
|
|
|
|
|
|
|
|
|
|
Usable Fuel Capacity
- Weight
- Volume
|
- 3,296 lb (1,495 kg)
- 492 gal (1,862 l)
|
|
|
|
|
|
|
|
|
|
|
|
|
Performance
|
|
|
|
|
|
|
|
|
|
|
|
- Maximum Operating Altitude
|
|
|
|
|
|
|
|
Powerplant
Two Williams FJ44 turbofan engines are installed on the Citation M2. This engine is a 2.58:1 bypass, twin-spool design with three compression stages and three turbine stages and produces 1,965 pounds (8.74 kN) of takeoff thrust at sea level, static conditions, flat-rated up to 72° F (22° C). Dual-channel full authority digital engine controls (FADECs) provide automation and efficiency in engine management.
- Manufacturer: Williams International
- Model: (2) FJ44-1AP-21
- Thrust: 1,965 lbf
- Time Between Overhaul: 3,500 hr