Nicknamed “The Bone,” the B-1B Lancer is a long-range, multi-mission conventional bomber, which has served the United States Air Force since 1985. Originally designed for nuclear capabilities, the B-1 switched to an exclusively conventional combat role in the mid 1990’s. In 1999, during Operation Allied Force, six B-1s flew 2 percent of the strike missions, yet dropped 20 percent of the ordnance. The B-1 has been nearly continuously deployed in combat operations over Afghanistan and Iraq since 2001.
|
Function | Long-range, multi-role, heavy bomber |
|
Power plant | Four General Electric F101-GE-102 turbofan engine with afterburner |
|
Thrust | 30,000-plus pounds with afterburner, per engine |
|
Wingspan | 137 ft (41.8 m) extended forward, 79 ft (24.1 m) swept aft |
|
Length | 146 ft (44.5 meters) |
|
Height | 34 ft (10.4 meters) |
|
Weight | Approximately 190,000 lbs (86,183 kg) |
|
Max Takeoff Weight | 477,000 lbs (216,634 kg) |
|
Fuel Capacity | 265,274 lbs (120,326 kg) |
|
Payload | 75,000 lbs internal (34,019 kg), 50,000 lbs (22,679 kg) |
|
Speed | 900-plus mph (Mach 1.2 at sea level) |
|
Range | Intercontinental |
|
Ceiling | More than 30,000 ft (9,144 m) |
|
Crew | 4 (aircraft commander, copilot, and two weapon systems officers) |
|
Inventory | 66 |
| Boeing Company (The) | |
|---|---|
| Product Category | Aircraft |
| Product Number | B-1B Lancer |
| Product Name | Long-range Multi-role Heavy Bomber |