Certex UK Swivel Eye Bolt Codipro SEB UP WLL ton 9 4215SEBM36UP

Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SEB UP WLL ton 9 - 4215SEBM36UP - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SEB UP WLL ton 9
4215SEBM36UP
Swivel Eye Bolt Codipro SEB UP WLL ton 9 4215SEBM36UP
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.

The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load
  • Safe alternative to C15 DIN 580 eye bolts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SEBM36UP
Product Name Swivel Eye Bolt Codipro SEB UP WLL ton 9
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Eyebolt WLL ton 0.7 - 421100070140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 2.5 - 421100250055 - Certex UK
Specs
Rating Load Rated
Maximum Load 2.76 tons (2.5 metric tons)
Units Metric
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 6.3 Ton - 421100630055 - Certex UK
Specs
Rating Load Rated
Thread Size 39*
Maximum Load 6.94 tons (6.3 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.2 - 4215SSSEBM8 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details