Certex UK Double Swivel Ring Codipro OS DSR UP WLL ton 4.4 4215OSDSRM24UP

Description
The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with the sling. The ring swivels 180° but has a rotating range of 360°. All DSR offshore lifting rings models have a safety factor of 4 and 5, which means that their breaking load is four or five times greater than the capacity indicated in the technical sheet.
Request a Quote
Description
The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with the sling. The ring swivels 180° but has a rotating range of 360°. All DSR offshore lifting rings models have a safety factor of 4 and 5, which means that their breaking load is four or five times greater than the capacity indicated in the technical sheet.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Swivel Ring Codipro OS DSR UP WLL ton 4.4 - 4215OSDSRM24UP - Certex UK
Harworth, United Kingdom
Double Swivel Ring Codipro OS DSR UP WLL ton 4.4
4215OSDSRM24UP
Double Swivel Ring Codipro OS DSR UP WLL ton 4.4 4215OSDSRM24UP
The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with the sling. The ring swivels 180° but has a rotating range of 360°. All DSR offshore lifting rings models have a safety factor of 4 and 5, which means that their breaking load is four or five times greater than the capacity indicated in the technical sheet.

The OS DSR UP offshore lifting ring is a double swivel ring. It is specially designed for simultaneously lifting and rotating loads. Its double swivel action ensures perfect alignment with the sling. The ring swivels 180° but has a rotating range of 360°. All DSR offshore lifting rings models have a safety factor of 4 and 5, which means that their breaking load is four or five times greater than the capacity indicated in the technical sheet.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 4215OSDSRM24UP
Product Name Double Swivel Ring Codipro OS DSR UP WLL ton 4.4
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 19.4 - 42158203155 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 21.38 tons (19.4 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 1.7 - 4215SSQLDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 1.87 tons (1.7 metric tons)
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 1.134 - 42151016909 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Swivel Eye / Eye Crosby S5 WLL ton 15 Ton - 422501500100 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 48.95 lbs (22.2 kg)
View Details