Certex UK Hoist Ring 8-203 WLL ton 2.7 42158203021

Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote
Description
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring 8-203 WLL ton 2.7 - 42158203021 - Certex UK
Harworth, United Kingdom
Hoist Ring 8-203 WLL ton 2.7
42158203021
Hoist Ring 8-203 WLL ton 2.7 42158203021
Rotates through 360° and pivot 180°, rated at 100% at 90°angle. Load rated parts are 100% magnaflux crack detected. Individual forged parts and cap screw are traceable to Test Certification. Bolt are Metric thread (ASME / ANSI B18.3.1M). Proof tested to 2.5 times the WLL. Fatigue rated to 1.5 times the WLL. Quick and simple assembly, just a tapped hole is required.

Rotates through 360° and pivot 180°, rated at 100% at 90°angle.
Load rated parts are 100% magnaflux crack detected.
Individual forged parts and cap screw are traceable to Test Certification.
Bolt are Metric thread (ASME / ANSI B18.3.1M).
Proof tested to 2.5 times the WLL.
Fatigue rated to 1.5 times the WLL.
Quick and simple assembly, just a tapped hole is required.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42158203021
Product Name Hoist Ring 8-203 WLL ton 2.7
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 2.7 - 42158203021L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 4.19 lbs (1.9 kg)
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 45.36 - 42151017009 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 50 tons (45.36 metric tons)
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 1.4 - 4215SSFEDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Swivel Hook Crosby L-322 CN WLL ton 5 - 420500500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details