Certex UK Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.03 421100600210

Description
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
Request a Quote
Description
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.03 - 421100600210 - Certex UK
Harworth, United Kingdom
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.03
421100600210
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.03 421100600210
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC.

Working Load Limits shown are for in-line pull.
Recommended for straight line pull.
Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles.
Standard bolts threaded UNC.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 421100600210
Product Name Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 6.03
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Material Hardened Steel; Forged Steel – Quenched & Tempered.
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SS SEB WLL ton 1.2 - 4215SSSEBM16 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 1.32 tons (1.2 metric tons)
View Details
Collared Eyebolts c/w Reevable Egg Link WLL ton 0.40 - 421524103 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 12 - 421101200060 - Certex UK
Specs
Rating Load Rated
Maximum Load 13.23 tons (12 metric tons)
Weight 21.12 lbs (9.58 kg)
View Details
Stainless Steel Eyebolt WLL ton 0.07 - 421100010142 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 0.0772 tons (0.0700 metric tons)
View Details