Certex UK Eye Hook Crosby L-320 CN WLL ton 40 400304000010

Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote
Description
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Hook Crosby L-320 CN WLL ton 40 - 400304000010 - Certex UK
Harworth, United Kingdom
Eye Hook Crosby L-320 CN WLL ton 40
400304000010
Eye Hook Crosby L-320 CN WLL ton 40 400304000010
Features: Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk. Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage. Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook. Also Available in Alloy steel Grade 8. Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Features:

  • Proper design, careful forging and precision controlled quenched and tempering give maximum strength without excessive weight and bulk.
  • Hook extra marked with Deformation Indicators – Two strategically placed marks, one below just the shank or eye and the other on the hook tip, which allows for a QUIC-CHECKTM measurement to determine if the throat opening has changed, thus indicating abuse or overload. To check, use a measuring device to measure the distance between the marks. If the measurement does not meet the dimensions shown below (Deformation Indicator AA), the hook should be inspected further for possible damage.
  • Hook extra marked with Angle Indicators – Indicates the maximum included angle which is allowed between two (2) sling legs in the hook.
  • Also Available in Alloy steel Grade 8.

Replacement Latch Kit S-4320 for 0.75 ton hooks up to 15 ton hooks. Latch Kit PL for 3.2 ton hooks up to 40 ton hooks.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 400304000010
Product Name Eye Hook Crosby L-320 CN WLL ton 40
Special Applications Hook
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 20.00 - 4215TSRM48 - Certex UK
Specs
Features Swivel
Maximum Load 22.05 tons (20 metric tons)
Weight 38.59 lbs (17.5 kg)
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 45.36 - 42151017009 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 50 tons (45.36 metric tons)
View Details
Swivel Jaw / Jaw Crosby S2 WLL ton 35 - 422503500080 - Certex UK
Specs
Features Swivel
Maximum Load 38.58 tons (35 metric tons)
Weight 154 lbs (70 kg)
View Details
Swivel Hook Crosby L-322 CN WLL ton 2 - 420500200280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details