Certex UK Thimble SS 1900 RopeDiaRange 20 mm 123102000060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 20 mm - 123102000060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 20 mm
123102000060
Thimble SS 1900 RopeDiaRange 20 mm 123102000060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102000060
Product Name Thimble SS 1900 RopeDiaRange 20 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Open Spelter Socket McKissick G-416 RopeDiaRange 44-48 - 122104800062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 to 1.89 inch (44 to 48 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 20-22 - 122102200182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 72-76 - 121507600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.83 to 2.99 inch (72 to 76 mm)
Material Steel; high tensile steel
View Details
Solid Thimble BS 464:1958 RopeDiaRange 18 - 123101800120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details