Certex UK Rope Socket Demag RopeDiaRange 18 122101800020

Description
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.
Request a Quote
Description
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope Socket Demag RopeDiaRange 18 - 122101800020 - Certex UK
Harworth, United Kingdom
Rope Socket Demag RopeDiaRange 18
122101800020
Rope Socket Demag RopeDiaRange 18 122101800020
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.

1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071).
2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028,
or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket.
4)Delivery time on request.
Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122101800020
Product Name Rope Socket Demag RopeDiaRange 18
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 8 mm - 123100800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 54-58 - 121505800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.13 to 2.28 inch (54 to 58 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 76-80 - 122108000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.99 to 3.15 inch (76 to 80 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 81-86 - 121508600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
Material Steel; high tensile steel
View Details