Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 7.9 123100790110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 7.9 - 123100790110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 7.9
123100790110
Ordinary Thimble BS 464:1958 RopeDiaRange 7.9 123100790110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100790110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 7.9
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463:1958 RopeDiaRange 41 - 122104100010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.61 inch (41 mm)
View Details
Rope Socket Demag RopeDiaRange 36 - 122103600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.42 inch (36 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 11-13 - 121101300120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
View Details