Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 6.3 123100630110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 6.3 - 123100630110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 6.3
123100630110
Ordinary Thimble BS 464:1958 RopeDiaRange 6.3 123100630110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100630110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 6.3
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 62-65 - 121106500120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 2.44 to 2.56 inch (62 to 65 mm)
View Details
Closed Swage Socket Crosby S-502 1039423 - 12071039423 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 inch (14 mm)
View Details
Quick Release Link for Pear Socket Nemag WLL ton 9.5 - 122300950020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
View Details