Certex UK Thimble SS 1900 RopeDiaRange 7 mm 123100700060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 7 mm - 123100700060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 7 mm
123100700060
Thimble SS 1900 RopeDiaRange 7 mm 123100700060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100700060
Product Name Thimble SS 1900 RopeDiaRange 7 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Rope Pear Socket Nemag RopeDiaRange 28-30 - 122103000120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details
Crane End Stop with Padeye ESP ESP 26 D52 - 1205ESP26D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 29 - 122102900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.14 inch (29 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 40-42 - 122104200062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
View Details