Certex UK Closed Spelter Socket CSS RopeDiaRange 192-204 122120400182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 192-204 - 122120400182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 192-204
122120400182
Closed Spelter Socket CSS RopeDiaRange 192-204 122120400182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122120400182
Product Name Closed Spelter Socket CSS RopeDiaRange 192-204
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 4 mm - 123100400060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.1575 inch (4 mm)
View Details
Swage Button S-409 1040493 - 12051040493 - Certex UK
Specs
Diameter 1.22 to 1.26 inch (31 to 32 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 88-92 - 122109200062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.46 to 3.62 inch (88 to 92 mm)
View Details
Crane End Stop ES ES 23 D52 - 1205ES23D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9055 inch (23 mm)
View Details