Certex UK Closed Spelter Socket CSS RopeDiaRange 81-86 122108600182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 81-86 - 122108600182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 81-86
122108600182
Closed Spelter Socket CSS RopeDiaRange 81-86 122108600182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122108600182
Product Name Closed Spelter Socket CSS RopeDiaRange 81-86
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 1.5 - 120100150240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 22 - 121102200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
View Details
Rubber Bumpers for Wedge Sockets RopeDiaRange 9-11 - 121501100040 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.4331 inch (9 to 11 mm)
View Details
Closed Swage Socket Crosby S-502 1039389 - 12071039389 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.4724 inch (11 to 12 mm)
View Details