Certex UK Open Socket BS463:1958 RopeDiaRange 13 122101300010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 13 - 122101300010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 13
122101300010
Open Socket BS463:1958 RopeDiaRange 13 122101300010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122101300010
Product Name Open Socket BS463:1958 RopeDiaRange 13
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 28-30 - 121103000120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details
Swage Button S-409 1040411 - 12051040411 - Certex UK
Specs
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 18-19 - 122101900120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7480 inch (18 to 19 mm)
View Details