Certex UK Closed Spelter Socket CSS RopeDiaRange 69-75 122107500182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 69-75 - 122107500182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 69-75
122107500182
Closed Spelter Socket CSS RopeDiaRange 69-75 122107500182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122107500182
Product Name Closed Spelter Socket CSS RopeDiaRange 69-75
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Fork Ends SFE 9 - 1207SFE9 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 12 - 120101200240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Thimble SS 1900 RopeDiaRange 20 mm - 123102000060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7874 inch (20 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 81-86 - 121508600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
Material Steel; high tensile steel
View Details