Certex UK Open Socket BS463:1958 RopeDiaRange 25 122102500010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 25 - 122102500010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 25
122102500010
Open Socket BS463:1958 RopeDiaRange 25 122102500010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102500010
Product Name Open Socket BS463:1958 RopeDiaRange 25
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket Crosby S-421T RopeDiaRange 30-32 - 121503200115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 120-130 - 122113000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 4.72 to 5.12 inch (120 to 130 mm)
View Details
Thimble SS 1900 RopeDiaRange 16 mm - 123101600060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details