Certex UK Thimble DIN 3091 RopeDiaRange 18 mm 123101800070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 18 mm - 123101800070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 18 mm
123101800070
Thimble DIN 3091 RopeDiaRange 18 mm 123101800070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101800070
Product Name Thimble DIN 3091 RopeDiaRange 18 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 7-8 - 121500800192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material Steel; high tensile steel
View Details
Wedge Socket for Lifts - Type D RopeDiaRange 9-11 mm - 121501100032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.4331 inch (9 to 11 mm)
View Details
Thimble DIN 3091 RopeDiaRange 28 mm - 123102800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.1 inch (28 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 8-10 - 122101000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 to 0.3937 inch (8 to 10 mm)
View Details