Certex UK Fork Ends SFE 5 1207SFE5

Description
Standard: Certex Standard
Request a Quote
Description
Standard: Certex Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fork Ends SFE 5 - 1207SFE5 - Certex UK
Harworth, United Kingdom
Fork Ends SFE 5
1207SFE5
Fork Ends SFE 5 1207SFE5
Standard: Certex Standard

Standard: Certex Standard

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1207SFE5
Product Name Fork Ends SFE 5
Type Fork / Strap Eye
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040439 - 12051040439 - Certex UK
Specs
Diameter 0.8661 inch (22 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 87-93 - 122109300182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.43 to 3.66 inch (87 to 93 mm)
View Details
Thimble DIN 3091 RopeDiaRange 26 mm - 123102600070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 14-16 - 121501600125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details